EN
  • EN
  • DE

IXGF25N250

Part No IXGF25N250
Manufacturer IXYS
Catalog IGBTs - Single
Description High Voltage IGBT For Capacitor Discharge Applications | IGBT 2500V 30A 114W I4-PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Maximum) 2500V
Current - Collector (Ic) (Maximum) 30A
Current - Collector Pulsed (Icm) 200A
Vce(on) (Maximum) at Vge, Ic 5.2V at 15V, 75A
Maximum Power 114W
Input Type Standard
Gate Charge 75nC
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package i4-Pac-5 (3 Leads)
Supplier Device Package ISOPLUS i4-PAC
Family Part Number IXG*25N250
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1191162-IXGF25N250
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXGF25N250 CAD Model

Description

IXGF25N250 is an NPT type IGBT manufactured by IXYS.

  • Maximum Collector-Emitter Voltage: 2500V
  • Maximum Collector Current: 30A
  • Maximum Power Dissipation: 114W
  • Vce(on) (Maximum) @ Vge, Ic: 5.2V @ 15V, 75A
  • Gate Charge: 75nC
  • Package: ISOPLUS i4-PAC
  • Mounting Style: Through Hole
  • Operating Temperature Range: -55°C to 150°C
  • Supply and Demand Status: Limited
  • Popularity: Medium

You May Also Be Interested in

IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
Infineon Technologies
27.5W 16A 650V FS (Field Stop) TO-220F Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.2004 $76.2004
2+ $73.8191 $147.6382
3+ $71.4379 $214.3137
4+ $69.0566 $276.2264
5+ $61.9128 $309.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess