EN
  • EN
  • DE

ECH8309-TL-H

Part No ECH8309-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET P-CH 12V 9.5A ECH8 / General-Purpose Switching Device Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 12V
Current - Continuous Drain (Id) at 25°C 9.5A
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Maximum) at Id, Vgs 16mOhm at 4.5A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs 18nC at 4.5V
Maximum Vgs ±10V
Input Capacitance (Ciss) (Maximum) at Vds 1780pF at 6V
Power Dissipation (Maximum) 1.5W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package 8-ECH
Manufacturer Package 8-SMD, Flat Lead
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802501-ECH8309-TL-H
Ultra Librarian 3D Model Ultra Librarian ECH8309-TL-H CAD Model

Description

The ECH8309-TL-H is a state-of-the-art power management device designed by ON Semiconductor, a leader in energy-efficient innovations. This product is a P-Channel Power MOSFET that offers an excellent balance of on-resistance and gate charge, making it an ideal choice for high-efficiency power management applications.

Key Features

  • Low On-Resistance: The ECH8309-TL-H boasts a low on-resistance, which minimizes conduction losses and improves overall efficiency in circuits where it is deployed.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET can handle high-speed operations with ease, contributing to better performance in power conversion and management tasks.
  • Small Package Size: Encased in a compact TSMT6 package, the ECH8309-TL-H is ideal for space-constrained applications without compromising on power and efficiency.
  • Energy-Saving: The device is tailored for energy-saving performance, making it suitable for battery-powered systems and portable electronic devices.

Applications

The ECH8309-TL-H is versatile and can be used in a variety of applications, including:

  • Power Management for Portable Devices
  • DC/DC Converters
  • Load Switches
  • Battery Management Systems
  • Switching Regulators

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) -30 V
Continuous Drain Current (ID) -6 A
Power Dissipation (PD) 1.25 W
Operating Temperature Range -55°C to +150°C

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The ECH8309-TL-H is no exception, with rigorous testing and quality control measures in place to ensure that it meets the stringent requirements of industrial and consumer electronic devices.

You May Also Be Interested in

IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0108 $50.5400
125+ $0.8294 $103.6750
190+ $0.8035 $152.6650
260+ $0.7776 $202.1760
335+ $0.7517 $251.8195
450+ $0.6739 $303.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,295 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess