EN
  • EN
  • DE

IXBH12N300

Part No IXBH12N300
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 3000V 30A 160W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 3000V
Maximum Current Collector 30A
Pulsed Collector Current 100A
Collector-emitter saturation voltage(Max) 3.2V @ 15V, 12A
Maximum Power Dissipation 160W
Input Type Standard
Gate Charge 62nC
Reverse Recovery Time (trr) 1.4μs
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD (IXBH)
Win Source Part Number 205668-IXBH12N300
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXBH12N300 CAD Model

Description

The IXBH12N300 is a high power IGBT transistor that can handle a maximum current collector of 30A and a maximum power dissipation of 160W.

  • Maximum Current Collector: 30A
  • Maximum Power Dissipation: 160W
  • Collector-Emitter Saturation Voltage: 3.2V @ 15V and 12A
  • Reverse Recovery Time: 1.4μs
  • Gate Charge: 62nC
  • IGBT Type: Not specified
  • Input Type: Standard
  • Package: TO-247AD (IXBH)
  • Mounting Type: Through hole
  • Temperature Range: -55°C to 150°C (TJ)
  • Product Category: Discrete Semiconductor Products / High Power IGBT Transistors
  • Product Status: Active
  • Market Popularity: Medium
  • Component Status: limited supply and demand status.

You May Also Be Interested in

STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
IGBT Modules RoHS
Lowest to $156.7165
Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568
Infineon Technologies
27.5W 16A 650V FS (Field Stop) TO-220F Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.5003 $69.0006
4+ $32.3167 $129.2668
5+ $31.2250 $156.1250
7+ $29.0414 $203.2898
9+ $27.9496 $251.5464
12+ $26.8578 $322.2936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 456 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess