Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IXYS
Packaging Tube
Function Multifunction Telecom Switch
Power (W) 1W
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Includes Bidirectional Current Sensing and Switching, Optocoupler
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1182986-IAB110P
Manufacturer Homepage www.clare.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IAB110P CAD Model

Description

The IAB110P is a multifunction telecom switch component manufactured by IXYS, featuring a medium popularity rating and a 66% threat of fake products in the open market.

  • Supply and demand status: limited.
  • Packaging: Tube
  • Mounting Style: SMD
  • Features: Bidirectional current sensing and switching, optocoupler
  • Category: Integrated Circuits
  • Supplier Device Package: 16-SOIC
  • Temperature Range: -40°C ~ 85°C
  • Manufacturer Website: www.clare.com
  • Manufacturer Package Quantity: 50 pieces
  • MSL Level: 1 (Unlimited)
  • Supply Voltage (V): Not Specified
  • Power (W): 1W

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 44MQFP
Need more? Email Us
ECAD model for MT8985AL
IXYS
IC RELAY OPTO 120MA 8SMD
Lowest to $1.5459
ECAD model for TS120STR
IXYS
Need more? Email Us
ECAD model for TS117PE
IXYS
Need more? Email Us
ECAD model for TS190PE
MaxLinear Inc
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
ECAD model for XRT59L81IG-F
Texas Instruments
IC PROCESSOR OCTL DIF PCM 28PLCC
Lowest to $8.4015
ECAD model for TP11368V
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS122
Microchip Technology
IC TELECOM INTERFACE 344BGA
Lowest to $74.5463
ECAD model for MT90866AG
Microchip Technology
IC INTERFACE CONTROLLER / Telecom IC
Need more? Email Us
ECAD model for VSC6134YST

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention