EN
  • EN
  • DE

TS110-8A1

Part No TS110-8A1
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 800V 1.25A TO92  /  SCR 800 V 1.25 A Sensitive Gate Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr STMicroelectronics
Package Bulk
Voltage - Off State 800 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 100 µA
Voltage - On State (Vtm) (Max) 1.6 V
Current - On State (It (AV)) (Max) 800 mA
Current - On State (It (RMS)) (Max) 1.25 A
Current - Hold (Ih) (Max) 12 mA
Current - Off State (Max) 1 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 20A, 21A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Base Product Number TS110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names 497-15262,-497-15262
Standard Package 2,500
Win Source Part Number 1130700-TS110-8A1
Ultra Librarian 3D Model Ultra Librarian TS110-8A1 CAD Model

Description

The TS110-8A1 is a state-of-the-art integrated circuit from STMicroelectronics, specifically designed to cater to the demanding needs of modern electronic applications. This robust component is part of a family of high-performance chips that are widely recognized for their reliability, efficiency, and versatility.

Key Features

  • High Precision: The TS110-8A1 is engineered for precise operations, ensuring accurate signal processing and control in various applications.
  • Low Power Consumption: With power efficiency in mind, this IC consumes minimal energy, making it ideal for battery-powered devices and energy-sensitive projects.
  • Durable: Built to last, the TS110-8A1 can withstand harsh conditions and is resistant to temperature variations, ensuring long-term performance.
  • Compact Design: The small footprint of the TS110-8A1 allows for integration into space-constrained designs without compromising on functionality.

Applications

The versatility of the TS110-8A1 makes it suitable for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication devices
  • Power management solutions

Technical Specifications

Parameter Value Supply Voltage Specified Range Operating Temperature Specified Range Package Industry Standard Quality & Reliability Complies with STMicroelectronics standards

Why Choose the TS110-8A1?

Choosing the TS110-8A1 for your project means opting for a chip that delivers exceptional performance without the trade-off of increased power consumption or size. Its robustness and adaptability make it the go-to choice for designers who require a reliable and efficient solution for their electronic designs.

For more detailed information, including datasheets, technical documents, and support, visit the STMicroelectronics website or contact your local ST sales office.

You May Also Be Interested in

Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4211 $58.9540
335+ $0.3456 $115.7760
520+ $0.3349 $174.1480
715+ $0.3240 $231.6600
925+ $0.3132 $289.7100
1,235+ $0.2808 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess