Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr IXYS
Package Tube
Product Status Discontinued
Function Line Card Access Switch
Number of Circuits 1
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 700µA
Power (Watts) 10.5 W
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number CPC7583
Standard Package 27 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
California Prop 65 Warning Information
Win Source Part Number 580171-CPC7583BA
Ultra Librarian 3D Model Ultra Librarian CPC7583BA CAD Model

Description

The CPC7583BA is an interface telecom integrated circuit (IC) from IXYS.

  • Designed for: line card access switch applications
  • Package: tube
  • Circuit: single
  • Supply Voltage: 4.5V to 5.5V
  • Current Consumption: 700μA
  • Mounting: surface mountable
  • Package Type: 28-SOIC
  • Package Width: 0.295 inches
  • Operating Temperature: -40°C to 110°C
  • Status: discontinued
  • Standard Package: 27 pcs
  • Suitable for: telecom interface applications

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for MT9230
Infineon Technologies
Need more? Email Us
ECAD model for PEB31666HV1.2
Microchip Technology
IC ECHO CANCELLER DUAL 28PLCC
Lowest to $28.7987
ECAD model for MT9122AP1
Others
Lowest to $23.9290
ECAD model for T7230ML3
ST-Ericsson Inc
Need more? Email Us
ECAD model for PBL3820
Intersil
Need more? Email Us
ECAD model for HC55185BIMZ
Others
Need more? Email Us
ECAD model for T7689FL
Others
Need more? Email Us
ECAD model for LXT300ZPE
Infineon Technologies
Need more? Email Us
ECAD model for PEB4264TV1.1

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.5715 $65.7150
24+ $5.3921 $129.4104
38+ $5.2236 $198.4968
52+ $5.0550 $262.8600
67+ $4.8867 $327.4089
89+ $4.3811 $389.9179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,000 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention