EN
  • EN
  • DE

CPC1301G

Part No CPC1301G
Manufacturer IXYS
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLTR 5KV DARLINGTON 4DIP / Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Mfr IXYS
Package Bulk
Product Status Active
Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Min) 1000% @ 1mA
Current Transfer Ratio (Max) 8000% @ 1mA
Turn On / Turn Off Time (Typ) 1µs, 80µs
Rise / Fall Time (Typ) 40µs, 2.6µs
Input Type DC
Output Type Darlington
Voltage - Output (Max) 350V
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 1 mA
Vce Saturation (Max) 1.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 4-DIP (0.300", 7.62mm)
Supplier Device Package 4-DIP
Base Product Number CPC1301
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
California Prop 65 Warning Information
Win Source Part Number 580119-CPC1301G
Ultra Librarian 3D Model Ultra Librarian CPC1301G CAD Model

Description

The CPC1301G is an optoisolator with a Darlington output type from IXYS.

  • Output Type: Darlington
  • Function: Electrical isolation between input and output circuits
  • Current Transfer Ratio: 1000% to 8000% @ 1mA
  • Voltage Isolation Rating: 5000Vrms
  • Input Type: DC
  • Forward Voltage: 1.2V
  • Package: 4-DIP
  • Mounting: Through-hole
  • Standard Package: 100 pcs
  • Applications: Industrial automation, motor control, and power supply
  • Features: Fast response times, low power consumption, and high reliability

You May Also Be Interested in

Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
Lowest to $1.7463
Isocom Components 2004 LTD
6PIN DARLINGTON OUTPUT, HIGH VOL
Lowest to $0.8732
COSMO
50mA 100mV@10mA,2mA 80V 6V 1.1V DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.0845
Everlight Electronics Co Ltd
OPTOISOLTR
Lowest to $0.1749
Goodwork Semiconductor Co., Ltd .
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0641
Toshiba Semiconductor and Storage
50mA [email protected],8mA 80V 5V 1.25V DC SO-4-175mil Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.4075
Lite-On Inc.
50mA 100mV@20mA,1mA 35V 6V 1.2V DC SMD-4P Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.2620
Vishay
OPTOCOUPLER, PHOTOTRANSISTOR OUT
Lowest to $0.4366
UTC
50mA 100mV@1mA,20mA 35V 6V 1.2V DC SMD-4P Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.1456

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2756 $52.4096
38+ $2.6877 $102.1326
58+ $2.6037 $151.0146
80+ $2.5197 $201.5760
103+ $2.4357 $250.8771
138+ $2.1838 $301.3644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess