EN
  • EN
  • DE

D20420-12JR

Part No D20420-12JR
Manufacturer JAE Electronics
Catalog D - Sub, D - Shaped Connectors - Accessories - Jackscrews
Description DSUB SCREW LOCK / Jackscrew, Slotted For D-Sub Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews
Mfr JAE Electronics
Package Bulk
Product Status Active
Accessory Type Jackscrew, Slotted
For Use With/Related Products D-Sub Connectors
Features Clip
Length - Below Head 0.280" (7.10mm)
Thread Size M2.6
Base Product Number D20420-1
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 761716-D20420-12JR
Ultra Librarian 3D Model Ultra Librarian D20420-12JR CAD Model

Description

The JAE Electronics D20420-1 is a D-Sub Connector Jackscrew from JAE Electronics.

  • Package: Bulk
  • Clip: Yes
  • Thread Size: M2.6
  • Length Below Head: 0.280" (7.10mm)
  • Product Status: Active

You May Also Be Interested in

Molex, LLC
Need more? Email Us
3M
SCREW BRDLOCK M2.6 0.31" 1=1PC
Lowest to $0.4484
Omnetics
Need more? Email Us
Omnetics
Need more? Email Us
Keystone Electronics
JACK SCREW HEX 4-40
Lowest to $0.6054
Omnetics
Need more? Email Us
TE Connectivity
CONN SCREWLOCK FEMALE SHORT
Lowest to $0.2902
TE Connectivity
KIT,HDW,EMI,050/085,STD/METRIC
Need more? Email Us
JAE Electronics
DSUB SCREW LOCK / Jackscrew, Slotted For D-Sub Connectors
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess