EN
  • EN
  • DE

1731120312

Part No 1731120312
Manufacturer Molex, LLC
Catalog D - Sub, D - Shaped Connectors - Accessories - Jackscrews
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors - Accessories - Jackscrews
Mfr Molex
Series *
Package Bulk
Base Product Number 173112
MSL Level Not Applicable
Win Source Part Number 1315396-1731120312
Ultra Librarian 3D Model Ultra Librarian 1731120312 CAD Model

Description

The Molex 1731120312 is a jackscrew kit designed for use with D-Sub connectors. These accessories are essential for securely mounting and mating D-Sub connectors in various electronic applications, providing a robust and reliable connection. The jackscrew mechanism ensures proper alignment and prevents accidental disconnections, contributing to the overall stability and performance of the connected devices.

Applications

  • Industrial automation equipment: Ensuring secure connections in control systems and machinery.
  • Telecommunications: Providing reliable links in networking hardware and communication devices.
  • Computer and peripherals: Used in connecting various computer components and external devices.
  • Medical equipment: Guaranteeing stable connections in sensitive medical instruments.
  • Aerospace and defense systems: Providing robust connections in critical applications.

Features

  • Secure Mounting: Provides a stable and reliable connection for D-Sub connectors.
  • Easy Installation: Designed for straightforward installation and removal.
  • Durable Construction: Manufactured from high-quality materials for long-lasting performance.
  • Standard Compatibility: Compatible with a wide range of standard D-Sub connectors.
  • Corrosion Resistance: Ensures reliable performance in various environmental conditions.

Benefits

  • Improved Reliability: Reduces the risk of accidental disconnections and ensures consistent performance.
  • Enhanced Stability: Provides a secure mechanical connection, preventing movement or vibration from affecting the signal integrity.
  • Simplified Maintenance: Facilitates easy access for maintenance and repairs.
  • Long-Term Performance: Ensures consistent performance over an extended lifespan, reducing the need for frequent replacements.
  • Cost-Effective Solution: Offers a reliable and durable solution at a competitive price.

The jackscrew kit typically includes the screws and any necessary hardware for mounting the D-Sub connector securely to a panel or enclosure. The materials used are selected for their durability and resistance to corrosion, ensuring long-term reliability. These kits are available in various lengths and thread types to accommodate different mounting requirements. Proper installation of the jackscrew kit is crucial for ensuring optimal performance and preventing damage to the connector or connected devices.

You May Also Be Interested in

Omnetics
Need more? Email Us
Omnetics
Need more? Email Us
Keystone Electronics
Jackscrew Socket For D-Sub Connectors
Need more? Email Us
Omnetics
Need more? Email Us
3M
SCREW BRDLOCK M2.6 0.31" 1=1PC
Lowest to $0.4484
Omnetics
Need more? Email Us
Omnetics
Need more? Email Us
Keystone Electronics
JACK SCREW 4-40
Lowest to $3.3483
3M
THUMBSCREW LOCK SDR SHELL 0.18"
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess