Products specifications Report Issue?

Reference Date Code 1421+
Reference case LQFP
Manufacturer ITE
Win Source Part Number 718783-IT8517E/HX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IT8517E/HX CAD Model

Description

The IT8517E/HX is an Embedded Controller (EC) from ITE Tech. This microcontroller is commonly used in laptops and other embedded systems to manage various hardware functions, including power management, keyboard and touchpad control, fan control, and thermal monitoring. It serves as a central control unit for low-level system functions.

Applications:

  • Laptops: Primarily used in laptops to manage power, keyboard, touchpad, fan control, and thermal monitoring.
  • Notebooks: Functions similarly in notebooks as it does in laptops, controlling essential hardware components.
  • Embedded Systems: Can be found in other embedded systems requiring low-level hardware control and monitoring.
  • Motherboards: Integrated into motherboards to handle I/O functions and system management tasks.

Features:

  • Embedded Controller: A microcontroller designed for embedded system management.
  • Power Management: Manages power distribution and consumption within the system.
  • Keyboard and Touchpad Control: Interfaces with the keyboard and touchpad for input processing.
  • Fan Control: Controls fan speed based on temperature readings.
  • Thermal Monitoring: Monitors temperature sensors to prevent overheating.
  • I/O Interface: Provides various I/O interfaces for communication with other components.

Benefits:

  • Centralized Control: Provides centralized control of essential hardware functions.
  • Power Efficiency: Optimizes power consumption to extend battery life.
  • Thermal Protection: Prevents overheating and ensures stable system operation.
  • Enhanced User Experience: Manages keyboard and touchpad for smooth input.
  • System Stability: Contributes to overall system stability and reliability.

Additional Details:

The IT8517E/HX typically has a specific operating voltage and clock frequency. It interfaces with other components through various communication protocols, such as LPC (Low Pin Count) and SMBus (System Management Bus). The datasheet from ITE provides detailed information on the pinout, electrical characteristics, and programming interface. Firmware updates are often necessary to ensure proper operation and compatibility with different hardware configurations.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Need more? Email Us
ECAD model for 2SJ569LS
Analog Devices Inc.
8-Channel/4-Channel Fault-Protected Analog Multiplexers | IC MULTIPLEXER 8X1 16TSSOP
Lowest to $169.1730
ECAD model for ADG508FBRUZ
Bothhand USA, LP.
10/100 BASE-T TRANSFORMER
Need more? Email Us
ECAD model for 16PT8512
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for AP02N90P
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 35V D618
Need more? Email Us
ECAD model for 80CNQ035A
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Need more? Email Us
ECAD model for 82535300
Fairchild/ON Semiconductor
Low Voltage Octal D-Type Flip-Flop with 5V Tolerant Inputs and Outputs
Lowest to $0.5084
ECAD model for 74LCX574
Texas Instruments
Advanced LinCMOSE 8-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER
Need more? Email Us
ECAD model for AD7524MJ
Analog Devices Inc.
5.5 V Input, 500 mA, Low Quiescent Current, CMOS Linear Regulators
Lowest to $2.9289
ECAD model for ADP124ARHZ-3.3-R7

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7763 $71.0520
90+ $1.4577 $131.1930
140+ $1.4121 $197.6940
190+ $1.3665 $259.6350
245+ $1.3209 $323.6205
330+ $1.1843 $390.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,432 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention