Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Core Processor 80C51
Data Bus Width 8-Bit
Speed 30/20MHz
Connectivity UART/USART
Peripherals POR, WDT
The number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
Date RAM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.6x16.6)
Family Part Number TS87C58X2
Manufacturer Pack Quantity 27
MSL Level 2 (1 Year)
Win Source Part Number 1274531-TS87C58X2-LCB
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS87C58X2-LCB CAD Model

Description

Microchip Technology's TS87C58X2-LCB: A Robust 8-bit Microcontroller

The TS87C58X2-LCB is a powerful 8-bit microcontroller from Microchip Technology, designed to offer a high-performance solution for a wide range of embedded applications. This microcontroller is based on the MCS-51 architecture, which has been widely used in industrial controls, consumer electronics, and automotive systems due to its reliability and ease of use.

Key Features of TS87C58X2-LCB

  • Enhanced 8051 Architecture: The TS87C58X2-LCB is built on an enhanced 8051 architecture that provides faster processing capabilities compared to standard 8051 devices. This makes it ideal for applications requiring quick data processing and real-time responses.
  • On-Chip Memory: It comes equipped with 32KB of OTP (One-Time Programmable) ROM and 256 bytes of RAM, allowing for efficient program storage and data manipulation.
  • Wide Operating Voltage Range: With an operating voltage range of 2.7V to 5.5V, the TS87C58X2-LCB is versatile in different power environments, ensuring stable operation across various applications.
  • Multiple I/O Ports: The device includes 32 programmable I/O lines, which are distributed across four 8-bit ports. These I/O lines can be configured to interface with a variety of peripherals, sensors, and other digital systems.
  • Serial Communication Capabilities: It supports serial communication via a full-duplex UART (Universal Asynchronous Receiver/Transmitter), making it suitable for serial data exchange in complex systems.
  • Flexible Clock Options: The microcontroller can be clocked using an external crystal, an RC oscillator, or an external clock source, providing flexibility in system design.
  • Power Management: Power-saving modes such as idle and power-down modes help in reducing power consumption during periods of inactivity.

Applications

The TS87C58X2-LCB is designed to cater to a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Communication devices

With its robust set of features and flexible design options, the TS87C58X2-LCB from Microchip Technology stands out as a microcontroller that can elevate the performance and efficiency of your embedded systems.

You May Also Be Interested in

Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention