Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 086286-MAX233AEWP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX233AEWP CAD Model

Description

Product Overview: MAX233AEWP from Maxim Integrated

The MAX233AEWP from Maxim Integrated is a highly integrated solution designed to facilitate serial communication in electronic devices. This robust integrated circuit (IC) is part of Maxim's family of RS-232 interface ICs and is specifically engineered to convert signals between RS-232 and TTL/CMOS levels without the need for external components such as capacitors.

The MAX233AEWP features a dual driver/receiver configuration, which makes it an ideal choice for applications that require a full-duplex asynchronous communication interface. Its design ensures that it can operate at data rates up to 120kbps, making it suitable for a wide range of data transmission applications.

One of the key advantages of the MAX233AEWP is its ease of use. It is designed to be plug-and-play, requiring minimal setup to achieve reliable communication. Additionally, it operates from a single 5V power supply, which simplifies power management in system design. The IC also incorporates charge pump circuitry, which generates the necessary RS-232 voltage levels (+/-10V) from the 5V supply, eliminating the need for additional power supplies.

The MAX233AEWP is housed in a 20-pin wide-body SO package, which is designed for optimal heat dissipation and space-saving on printed circuit boards (PCBs). Its wide operating temperature range of 0°C to 70°C makes it suitable for use in a variety of environments, from industrial to commercial settings.

In terms of protection, the MAX233AEWP includes features that ensure the longevity of the device and the protection of connected components. It has built-in electrostatic discharge (ESD) protection circuits that can withstand ±15kV discharges, providing robust protection against static electricity and other voltage spikes.

Overall, the MAX233AEWP is a reliable and convenient solution for designers looking to implement RS-232 communications with minimal external components and complexity. Its integration, performance, and protection features make it a versatile choice for many applications in the communications, networking, and industrial sectors.

You May Also Be Interested in

Silicon Labs
IC CLOCK CK505 DIFF PAIR 72QFN
Need more? Email Us
ECAD model for SL28647BLCT
FAIR-RITE PRODUCTS
CMC 5A 2LN 230 OHM SMD /
Lowest to $0.6769
ECAD model for 2744051447
Lattice Semiconductor Corporation
25-165MHZ DUAL, PANELLINK RX G-P
Lowest to $20.2801
ECAD model for SII163BCTG100
FAIR-RITE PRODUCTS
Ferrite Beads Differential Mode 105Ohm 100MHz 5A 0.0012Ohm DCR T/R / FERRITE BEAD 2SMD 1LN
Lowest to $0.1537
ECAD model for 2743021447
Delta Electronics
CHIP INDUCTOR 1000NH5% 320MA 2.8
Need more? Email Us
ECAD model for 1206HS-102EJTS
Delta Electronics
Inductor RF Chip Wirewound 1.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.4A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.2UH5% 400MA 0.9O
Need more? Email Us
ECAD model for 0805CS-122EJFS
Vishay
RES 100 OHM 0.1% 1/4W MELF 0204
Lowest to $0.2581
ECAD model for SMM02040E1000BB300
Vishay
Rectifier Diode Schottky 45V 15A 2-Pin(2+Tab) TO-220AC Tube / SCHOTTKY RECTIFIER | DIODE SCHOTTKY 45V 15A TO220AC
Lowest to $0.4539
ECAD model for 12TQ045
Skyworks Solutions Inc.
1700 - 2200 MHz High Gain and Linearity Single Downconversion Mixer for 2G/3G Base Station Applications | IC MIXER MCN SINGLE
Lowest to $40.1806
ECAD model for SKY73033-11

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $263.6364 $263.6364
2+ $236.3637 $472.7274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 800 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention