Products specifications Report Issue?

Manufacturer Pulse Electronics
Category Transformers > Current Sense Transformers
Packaging Tray
Part Status Active
Frequency Range 20kHz ~ 200kHz
Type Invasive
Current Rating (Amps) 20 A
Inductance 20 mH
DC Resistance (DCR) 100Ohm Primary, 1.4Ohm Secondary
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian PE-63587NL CAD Model

Description

20 A Current Sense Transformer 20kHz ~ 200kHz 100Ohm Primary, 1.4Ohm Secondary 20 mH Through Hole

You May Also Be Interested in

Murata Power Solutions Inc.
CURR SENSE XFMR 1:40 10A SMD
Need more? Email Us
ECAD model for 53040C
ice Components, Ins.
THT CURRENT SENSE TRANSFORMER
Need more? Email Us
ECAD model for CT08-1200
Triad Magnetics
CURR SENSE XFMR 1:166 10A T/H
Need more? Email Us
ECAD model for CSE186L
Murata Power Solutions Inc.
CURR SENSE XFMR 1:30 10A SMD
Need more? Email Us
ECAD model for 53030C
Triad Magnetics
CURR SENSE XFMR 1A T/H
Need more? Email Us
ECAD model for CSE184L
Triad Magnetics
CURR SENSE XFMR 30A T/H
Need more? Email Us
ECAD model for CST-1030
Allegro MicroSystems, LLC
120 kHz Bandwidth, High Voltage Isolation Current Sensor with Integrated Overcurrent Detection | SENSOR CURRENT HALL 25A AC/DC
Lowest to $5.3149
ECAD model for ACS710KLATR-25CB-T
Allegro MicroSystems, LLC
4.1 μs output rise time in response to step input current | SENSOR CURRENT HALL 50A DC
Lowest to $7.4988
ECAD model for ACS770LCB-050U-PFF-T
Triad Magnetics
CURR SENSE XFMR 25A T/H
Need more? Email Us
ECAD model for CST306-3T

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention