EN
  • EN
  • DE

DSPIC33CH256MP505-E/PT

Part No DSPIC33CH256MP505-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 328KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203270-DSPIC33CH256MP505-E/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Package Tray
Series Automotive, AEC-Q100, dsPIC™ 33CH, Functional Safety (FuSa)
Product Status Active
Core Processor dsPIC
Core Size 16-Bit Dual-Core
Speed 180MHz, 200MHz
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian DSPIC33CH256MP505-E/PT CAD Model

Description

Microchip Technology's DSPIC33CH256MP505-E/PT Microcontroller

The DSPIC33CH256MP505-E/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to meet the demanding needs of modern embedded control applications. This microcontroller is part of the dsPIC33CH family and integrates advanced features that make it ideal for applications requiring efficient digital signal processing combined with powerful control capabilities.

Key Features:

  • Core: The device features a dual-core architecture with one Master core (MCU) and one Slave core (DSP) that can run up to 70 MIPS (Million Instructions Per Second), enabling complex algorithms and control functions to be executed efficiently.
  • Memory: It comes with 256 KB of flash memory and 48 KB of RAM, providing ample space for application code and data storage.
  • Input/Output: This microcontroller offers a range of peripherals including multiple PWM outputs, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), as well as serial communication modules for I2C, SPI, and UART protocols.
  • Power Management: The DSPIC33CH256MP505-E/PT supports multiple power-saving modes, which allow for reduced power consumption during idle or low-activity periods.
  • Package: The microcontroller is available in a 64-pin TQFP package, which is suitable for space-constrained applications while still providing numerous GPIOs for interfacing with external components.
  • Temperature Range: It operates over an industrial temperature range, making it reliable in extreme conditions.
  • Development Support: Microchip provides comprehensive development tools for the DSPIC33CH256MP505-E/PT, including MPLAB X IDE and MPLAB XC16 compiler, which facilitate rapid development and debugging of applications.

The DSPIC33CH256MP505-E/PT is a versatile microcontroller that offers a balance between performance and power consumption. Its rich set of peripherals, coupled with the dual-core design, makes it an excellent choice for applications in automotive, industrial control, motor control, power conversion, and Internet of Things (IoT) devices. With Microchip's strong support and resources, developers can confidently design systems that require robust processing power and precision control.

Whether you are working on advanced motor control schemes, real-time data processing, or complex communication systems, the DSPIC33CH256MP505-E/PT provides a reliable and flexible platform to build upon.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess