EN
  • EN
  • DE

IS62C256-70N

Part No IS62C256-70N
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Description 32KX8 Standard SRAM 70NS PDIP28 Pin 32KX8 Standard SRAM 70NS PDIP28 Pin 32KX8 Standard SRAM 70NS PDIP28 Pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
RoHS Non-Compliant
Win Source Part Number 1027502-IS62C256-70N
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS62C256-70N CAD Model

Description

The IS62C256-70N is a high-performance, low-power CMOS Static RAM (SRAM) manufactured by ISSI (Integrated Silicon Solution Inc.). It is organized as 32K x 8 bits, providing a total memory capacity of 256 Kbits. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for various embedded systems and memory applications.

Applications:

  • Embedded Systems: Used in microcontrollers and microprocessors for storing data and program code.
  • Industrial Control Systems: Provides memory for storing configuration parameters and real-time data.
  • Instrumentation: Employed in test and measurement equipment for data acquisition and storage.
  • Medical Devices: Used in medical instruments and equipment for storing patient data and device settings.
  • Networking Equipment: Integrated into network devices for buffering and storing network data.

Features:

  • 32K x 8 Organization: Offers a total memory capacity of 256 Kbits organized in a 32K word by 8-bit configuration.
  • Fast Access Time: 70 ns access time for rapid data retrieval.
  • Low Power Consumption: Minimizes energy consumption in both active and standby modes.
  • Single 5V Power Supply: Requires a single 5V power supply for simplified power management.
  • TTL Compatible Inputs and Outputs: Ensures compatibility with standard logic circuits.
  • Fully Static Operation: Eliminates the need for refresh cycles, simplifying memory control.
  • Data Retention Voltage: Maintains data integrity even at low voltages.

Benefits:

  • Fast Data Access: Enables rapid data retrieval, improving overall system performance.
  • Low Power Consumption: Reduces energy consumption, making it suitable for battery-powered devices.
  • Simplified System Design: Requires a single 5V power supply and offers TTL compatible I/O.
  • Reliable Data Storage: SRAM provides fast and reliable data storage with low latency.
  • Cost-Effective Solution: Offers a balance of performance, capacity, and cost for a wide range of applications.

Additional Details:

The IS62C256-70N is typically packaged in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package for easy mounting on PCBs. The '-70' indicates the access time of 70ns. The 'N' likely refers to the package type or temperature range. It is designed to operate within a specified temperature range and adheres to industry standards for SRAM devices. The fully static operation simplifies memory control and eliminates the need for external refresh circuitry.

You May Also Be Interested in

SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess