EN
  • EN
  • DE

T2B79-390RFI

Part No T2B79-390RFI
Manufacturer International Resistive
Catalog OEM Parts (T - Z)
Description Wirewound resistor [IRC] T2B79-390RFI Wirewound resistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Composition Wire resistor
Resistance 390 Ω
RoHS Compliant
Temperature Coefficient 20 ppm/°C
Tolerance 1 %
Win Source Part Number 1047928-T2B79-390RFI
Categories OEM Parts(T-Z)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T2B79-390RFI CAD Model

Description

The T2B79-390RFI is a thick film resistor manufactured by International Resistive. Thick film resistors are created by depositing a thick film of resistive material onto a ceramic substrate. The '390R' signifies a resistance value of 390 ohms. The other characters likely relate to tolerance, temperature coefficient, and packaging.

Applications:

  • Current Limiting: Limits current flow in various electronic circuits.
  • Voltage Division: Divides voltage in voltage divider circuits.
  • Pull-up/Pull-down Resistors: Provides pull-up or pull-down resistance for digital logic circuits.
  • Load Resistors: Acts as a load resistor in various electronic circuits.
  • Snubber Circuits: Used in snubber circuits to suppress voltage transients.

Features:

  • Stable Resistance: Maintains stable resistance over a wide range of operating conditions.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • High Reliability: Robust design ensures reliable performance.
  • Wide Resistance Range: Available in a wide range of resistance values.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Accurate Circuit Performance: Stable resistance ensures accurate circuit operation.
  • Space Savings: Compact size allows for high-density circuit designs.
  • Long-Term Reliability: Robust design guarantees long-term reliability.
  • Versatile Applications: Suitable for a wide range of electronic circuits.
  • Environmental Compliance: RoHS compliance ensures that the product is environmentally friendly.

Technical Specifications:

To determine specific electrical characteristics, consult the official datasheet from International Resistive. Typical parameters include:

  • Resistance Value: 390 ohms (indicated by '390R').
  • Tolerance: Specifies the acceptable deviation from the nominal resistance value.
  • Power Rating: Specifies the maximum power the resistor can dissipate without damage.
  • Temperature Coefficient of Resistance (TCR): Indicates how much the resistance changes per degree Celsius.
  • Operating Temperature Range: Specifies the range of temperatures the resistor can operate within.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TDK Corporation
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Lowest to $0.0081

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess