EN
  • EN
  • DE

GRM39CH180J50PT

Part No GRM39CH180J50PT
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061110-GRM39CH180J50PT
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM39CH180J50PT CAD Model

Description

The GRM39CH180J50PT is a monolithic ceramic capacitor manufactured by Murata Electronics North America. It's designed for general-purpose applications, typically used for decoupling, bypassing, and filtering in electronic circuits. Its surface-mount design makes it ideal for automated assembly processes.

Applications

  • Decoupling in digital circuits: Stabilizes voltage supply by filtering noise and voltage fluctuations near ICs.
  • Bypassing in analog circuits: Redirects high-frequency signals to ground, minimizing interference with sensitive components.
  • Filtering in power supplies: Reduces ripple voltage and noise, improving power supply stability and performance.
  • General-purpose use in consumer electronics: Found in various consumer devices like smartphones, tablets, and audio equipment.

Features

  • Capacitance: 18pF (18 picofarads) capacitance value.
  • Voltage Rating: 50V voltage rating.
  • CH dielectric: Utilizes a CH dielectric material, known for its high Q factor and stability at high frequencies.
  • Surface Mount Device (SMD): Designed for surface mount technology assembly.
  • Compact size: Small footprint for efficient use of board space.

Benefits

  • Stable Performance: CH dielectric provides high stability at high frequencies and minimal capacitance change with temperature variations.
  • Reliable Operation: High voltage rating and robust construction ensure reliable operation.
  • Noise Reduction: Effective decoupling and bypassing capabilities reduce noise.
  • Space Saving: Compact size allows for high-density circuit board layouts.
  • Cost-Effective: Ceramic capacitors offer a cost-effective solution for many applications.

The GRM39CH180J50PT has a tolerance of +/-5%. This part is suitable for reflow soldering and meets RoHS compliance standards. The operating temperature range is typically -55°C to +125°C, reflecting the robust nature of ceramic capacitors. For precise details and more in-depth specifications, referring to the official Murata datasheet for this specific part number is recommended.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess