EN
  • EN
  • DE

WMO2S-27KJI

Part No WMO2S-27KJI
Manufacturer IRC - a TT electronics Company.
Catalog Through Hole Resistors
Description WMO2S-27KJI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Resistance 27 kOhms
Tolerance ±5%
Power (Watts) 2W
Composition Metal Oxide Film
Features Flame Proof, Pulse Withstanding, Safety
Temperature Coefficient ±350ppm/°C
Operating Temperature -55°C ~ 155°C
Package / Case Axial
Supplier Device Package Axial
Size / Dimension 0.197" Dia x 0.472" L (5.00mm x 12.00mm)
Number of Terminations 2
Failure Rate -;5;9;7;10;8;3;4;2;1;4900;1528;600261;602005;118;683;4166;480;600231;4423;2315;2019;478;4491;601840;2997;1033;811;5042;273;10;4855;4506;696;4367;5705;1568;738;600350;17;1712;296;989;985;2577;2056;56;541;274;716;3579;804;13;311;818;0;6290;1911;44719;14417;6291;4654;95920;1369;106777;6292;921;1303;18667;1462;109379;16848;2344;62176;53155;18669;18670;41156;89999;6845;18672;18673;6085;126772;89991;130085;128184;52045;101387;52046;52047;1651;16144;64016;89979;15541;22314;90011;90017;106782;119398;14342;41099;65029;109021;26129;1435;90;119949;4054;26130;1727;30786;66550;39701;66551;1553;26131;467;3998;65467;55398;18675;11023;14140;26132;26133;26134;26135;26136;39691;2022;10148;95919;84471;5135;98070;53330;53331;22016;53332;9003;19322;28051;53333;53335;53336;26137;8491;18689;48450;15071;40613;40614;2205;2206;54886;26138;56669;18703;18704;18705;79863;18618;18706;26139;43671;60;22261;175;26140;65468;1554;48024;106075;54408;22262;27335;22331;34452;65469;65470;21143;18712;119694;22263;15075;26143;13031;39233;39235;26144;36577;50142;11295;1049;51675;26145;26146;1200;259;36649;3271;52996;21144;106776;26147;1880;1443;18722;129587;26206;26148;3853;82570;67765;26149;14178;21724;2918;123444;29039;22264;6407;54883;61390;105873;18728;18729;18730;62616;95921;1244;1046;4842;26150;121755;21145;24761;24762;24763;24764;119950;18738;18739;41090;41091;52805;52806;52807;52808;52809;37019;25688;1846;131229;26152;18740;18741;106076;63473;18742;18743;18747;18748;19050;121754;18750;3953;46433;46430;46432;62156;31570;18751;46431;58394;292;55399;3235;106781;52801;52802;52803;52804;7169;65474;22267;10213;14142;42202;16887;33231;22268;968;33333;33334;33485;33013;33486;33487;33488;33489;33490;33252;33491;33253;33492;33493;33494;33495;33496;33254;33497;33017;33096;33097;33095;33298;33381;33014;33382;33299;79864;33300;79865;33297;33380;33337;33338;33339;33336;33335;18617;4925;70590;70592;116711;103571;54409;20398;42020;119126;130167;55291;89886;26153;26154;18769;26155;26156;4619;18770;101388;18771;18772;18773;18774;18775;18776;18777;1845;18778;795;18779;18780;18781;18782;1294;18783;62619;55400;22270;18784;18785;18786;18787;18788;22271;121655;76921;18793;65479;65476;99598;25689;47658;41157;26158;114202;35947;18795;18796;43504;14271;109382;5290;41094;50416;18800;14448;3250;82027;26438;132923;26439;9373;21146;22272;54410;41158;41089;54411;15090;18805;18806;56911;18807;109081;9271;22273;15662;24765;35503;27636;27917;36771;36772;25118;54552;61818;18809;27637;25816;116988;4356;40619;84474;84476;84005;91982;84480;84478;84479;105063;95631;38021;120876;6710;26159;6027;84475;84473;128647;100988;95922;40615;40616;40617;40618;39409;18815;77367;9305;28923;19271;18816;26160;26161;1330;40620;40621;7204;31923;18817;55401;26162;26163;40622;18818;18932;18820;18821;55402;18822;106785;1289;40625;19183;26164;26165;18824;18825;46434;18826;90033;21147;32476;260;39690;1015;55403;3264;26166;92242;39499;14148;65475;3267;18827;106788;18828;203;18829;18832;18833;26571;106784;41093;68998;120795;41092;18836;18837;1565;70591;70593;14377;555;18841;6033;54614;131866;545;119586;119587;1325;76276;102401;102400;102402;41095;41096;18843;18844;8775;52810;25408;52997;51610;26167;15205;14354;6547;52993;14623;21236;40626;27860;2550;40627;40628;40629;40630;40631;40632;40633;40634;40635;40636;40637;40638;40639;40640;40641;40642;3741;121656;22112;40645;40643;53656;53726;53727;40644;40646;40647;53728;16114;40648;40649;40650;64017;40651;40652;27861;32484;40653;40654;21237;18848;19308;40657;53729;40659;13698;64018;40660;121966;40661;31143;40885;40886;40887;40888;40889;53731;1288;25409;130169;55404;18850
Ultra Librarian 3D Model Ultra Librarian WMO2S-27KJI CAD Model

Description

NULL

You May Also Be Interested in

Vishay
RES 5.6K OHM 1W 5% AXIAL / 5.6 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Lowest to $0.0378
Vishay
RES 220 OHM 0.4W 5% AXIAL / 220 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film
Lowest to $0.0330
Vishay
RES 56K OHM 3W 5% AXIAL / 56 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Lowest to $0.2335
Ohmite
RES 24 OHM 5W 5% RADIAL
Lowest to $3.3476
Vishay
Res Metal Glaze 150K Ohm 5% 0.5W(1/2W) ±200ppm/C Conformal Coated AXL Automotive Ammo
Need more? Email Us
Vishay
RES 5.6K OHM 5% 2W AXIAL / 5.6 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.0928
Vishay
RES 3.3 OHM 1W 5% AXIAL / 3.3 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Lowest to $0.1072
Ohmite
RES 1 GOHM 1% 1W RADIAL / 1 GOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Need more? Email Us
Stackpole Electronics Inc.
RES 100K OHM 1W 5% AXIAL
Lowest to $0.0460

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess