EN
  • EN
  • DE

LT5400BCMS8E-1#PBF

Part No LT5400BCMS8E-1#PBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 10K OHM 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 51 Weeks
Features 10k Ohm ±15% 800mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Series LT5400
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MSOP-EP
Family Name LT5400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924248-LT5400BCMS8E-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT5400BCMS8E-1#PBF CAD Model

Description

Product Overview

The LT5400BCMS8E-1#PBF is a high-precision, quad matched resistor network from Analog Devices Inc., which stands out for its exceptional stability and accuracy. This component is specifically designed for applications requiring a precise ratio of resistor values, such as precision amplification circuits, differential signal conditioning, and high-performance analog-to-digital converters (ADCs).

Key Features

  • Matched Resistor Values: The resistors in the LT5400BCMS8E-1#PBF are matched to within ±0.01% at 25°C, ensuring minimal variation in performance across the resistor network.
  • Temperature Coefficient: The product boasts an outstanding temperature coefficient of ±1ppm/°C, which guarantees stable resistance values across a wide temperature range, thus providing consistent performance in varying environmental conditions.
  • Long-Term Stability: With a long-term stability of less than 25ppm/√kHr, users can rely on the LT5400BCMS8E-1#PBF for applications that demand high reliability over time.
  • Package: The component is housed in a compact 8-lead MSOP package, making it suitable for space-constrained applications without compromising on performance.

Applications

The LT5400BCMS8E-1#PBF is ideal for a variety of precision electronics applications, including:

  • Precision voltage dividers
  • Reference voltage circuits
  • Bridge circuits
  • Instrumentation amplifiers
  • Data acquisition systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT5400BCMS8E-1#PBF is no exception. This product is manufactured using rigorous quality control processes, ensuring high reliability and performance consistency. The component is also RoHS compliant, adhering to environmental standards and regulations.

Conclusion

In summary, the LT5400BCMS8E-1#PBF from Analog Devices Inc. is a top-tier solution for precision resistor applications. Its superior matching, temperature stability, and long-term reliability make it an excellent choice for engineers and designers who require the utmost accuracy in their electronic designs.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 390 OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 2 RES 100K OHM 0302
Need more? Email Us
Panasonic
RES ARRAY 2 RES 3 OHM 0404
Need more? Email Us
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 10K OHM 1506
Need more? Email Us
Panasonic
RES ARRAY 2 RES 43.2 OHM 0404
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1348 $52.5392
10+ $10.7773 $107.7730
15+ $10.4405 $156.6075
20+ $10.1037 $202.0740
26+ $9.7669 $253.9394
35+ $8.7565 $306.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess