The ZL30155 is a high-performance Synchronous Ethernet (SyncE) and IEEE 1588 timing synchronization device manufactured by IQD Frequency Products Ltd (formerly Microsemi). It's designed for applications requiring precise timing and synchronization, particularly in communication networks. The ZL30155 integrates various clock generation, selection, and synchronization functions into a single chip, enabling robust and accurate timing solutions.
Applications:
- Synchronous Ethernet (SyncE) equipment
- IEEE 1588 Precision Time Protocol (PTP) applications
- Mobile backhaul networks
- Wireless base stations
- Optical transport networks (OTN)
- Data center timing infrastructure
Features:
- SyncE clock generation and synchronization
- IEEE 1588 PTP support
- Multiple clock inputs and outputs
- Hitless switching between clock sources
- Clock monitoring and alarm generation
- Digital Phase-Locked Loop (DPLL)
- Numerically Controlled Oscillator (NCO)
- Integrated jitter attenuator
- Wide operating temperature range
Benefits:
- Precise timing synchronization: Provides accurate timing for SyncE and IEEE 1588 applications.
- High performance: Integrated jitter attenuator ensures clean clock signals.
- Reliability: Hitless switching between clock sources ensures uninterrupted operation.
- Flexibility: Multiple clock inputs and outputs allow for flexible system configurations.
- Robustness: Clock monitoring and alarm generation enable early detection of timing issues.
Additional Details:
The ZL30155 incorporates a DPLL for generating stable clock signals. The NCO allows for fine-tuning the output frequency. The device supports various clock input and output formats, including LVPECL, LVDS, and CMOS. The integrated jitter attenuator reduces jitter on the output clock signals, improving system performance. The device is designed to meet the stringent timing requirements of modern communication networks.