EN
  • EN
  • DE

74LVC1G17Z-7

Part No 74LVC1G17Z-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V SOT553 / Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-553
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Diodes Incorporated
Series 74LVC
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-553
Supplier Device Package SOT-553
Base Product Number 74LVC1G17
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-74LVC1G17Z-7DKR,31-74LVC1G17Z-7TR,74LVC1G17Z-7DI,74LVC1G17Z-7DI-ND,31-74LVC1G17Z-7CT
Standard Package 4,000
Win Source Part Number 1110013-74LVC1G17Z-7
Ultra Librarian 3D Model Ultra Librarian 74LVC1G17Z-7 CAD Model

Description

Product Overview: 74LVC1G17Z-7 by Diodes Incorporated

The 74LVC1G17Z-7 is a high-performance, single Schmitt-trigger buffer designed by Diodes Incorporated to provide functional integration with a focus on power efficiency and signal conditioning. This integrated circuit is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Low Voltage Operation: The device operates at a supply voltage ranging from 1.65V to 5.5V, making it ideal for battery-operated and low-power applications.
  • High-Speed Performance: It supports high-speed signal processing with a propagation delay typically only a few nanoseconds, facilitating quick data transfer and processing in critical applications.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, providing interface flexibility with higher voltage logic levels without the risk of damage.
  • Low Power Consumption: The 74LVC1G17Z-7 is designed for minimal power consumption, preserving battery life in portable devices.
  • Schmitt-Trigger Action: With Schmitt-trigger inputs, the buffer provides noise immunity and clean output signals, making it suitable for noisy environments or for signals with slow edge rates.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided on all pins to prevent damage from static electricity, ensuring reliability and longevity.

Applications

The versatile nature of the 74LVC1G17Z-7 buffer makes it suitable for a broad range of applications, including:

  • Wave shaping or noise filtering of digital signals
  • Signal buffering for driving long traces or capacitive loads
  • Interface circuitry between different logic levels or voltage domains
  • Clock and data line conditioning in communication systems
  • Portable and battery-powered electronics where power efficiency is crucial

Package and Quality

The 74LVC1G17Z-7 comes in a compact SOT-523 package, which is ideal for space-constrained applications. Diodes Incorporated ensures that this product meets stringent quality standards, providing reliability and performance consistency for industrial, commercial, and consumer electronics. This product is also compliant with RoHS standards, reflecting Diodes Incorporated's commitment to environmental responsibility.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
640+ $0.0907 $58.0480
1,555+ $0.0745 $115.8475
2,405+ $0.0721 $173.4005
3,315+ $0.0698 $231.3870
4,285+ $0.0675 $289.2375
5,730+ $0.0605 $346.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess