The STC12C5412AD-35I-SOP28G is a microcontroller from STC Micro, featuring an enhanced 8051 core. Designed for embedded applications that need both analog-to-digital conversion and a reasonable amount of memory, it finds use in various control and data acquisition systems. The 'SOP28G' suffix indicates a 28-pin Small Outline Package that is also lead-free, complying with RoHS standards.
Applications
- Industrial control systems with analog sensors
- Data acquisition systems
- Smart home devices
- Medical monitoring equipment
- Process control
Features
- Enhanced 8051 core
- 12KB Flash memory for program storage
- 512 bytes of SRAM
- Operating voltage: 3.3V - 5.5V
- Operating frequency: Up to 35MHz
- 20 Programmable I/O ports
- Two 16-bit timers/counters
- UART (Universal Asynchronous Receiver/Transmitter) for serial communication
- SPI (Serial Peripheral Interface)
- PWM (Pulse Width Modulation) outputs
- 8-channel 10-bit ADC (Analog-to-Digital Converter)
- Interrupt controller with multiple interrupt sources
- Power-down modes for low power consumption
- SOP28G package (Lead-free)
Benefits
- Integrated ADC: The 8-channel 10-bit ADC enables direct interfacing with analog sensors, simplifying the system design.
- Larger Memory: The 12KB Flash and 512 bytes of SRAM allow for more complex applications compared to devices with less memory.
- 8051 Core: Based on the widely used 8051 architecture, providing a familiar development environment.
- Versatile Peripherals: Includes UART, SPI, PWM, and ADC for communication, control, and data acquisition.
- RoHS Compliant: The lead-free SOP28G package meets environmental regulations.
Additional Details
The STC12C5412AD series offers a good compromise between memory size, analog input capability, and cost. It is suitable for applications that require analog sensor data processing and moderate program complexity. Always consult the STC datasheet for detailed electrical characteristics, ADC performance specifications, timing diagrams, and pinout information before integrating this microcontroller into a design.