EN
  • EN
  • DE

X9C103ST6

Part No X9C103ST6
Manufacturer Intersil
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Intersil
Win Source Part Number 412259-X9C103ST6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9C103ST6 CAD Model

Description

The Intersil X9C103S is a digitally controlled potentiometer (XDCP), also known as a digital potentiometer or digipot. It provides a digitally adjustable resistance, offering a precise and repeatable alternative to mechanical potentiometers. This integrated circuit is commonly used in various electronic applications requiring accurate resistance control.

Applications

  • Volume Control in Audio Systems: Used for adjusting audio levels in amplifiers, receivers, and other audio equipment.
  • LCD Brightness and Contrast Adjustment: Employed in display systems to digitally control brightness and contrast settings.
  • Power Supply Calibration: Integrated into power supplies for fine-tuning voltage and current output levels.
  • Sensor Calibration: Used in sensor circuits for adjusting offset and gain to improve measurement accuracy.
  • Motor Speed Control: Applied in motor control circuits for adjusting motor speed and torque.

Features

  • Digital Control Interface: Controlled via a simple 3-wire interface (CS, U/D, INC) for easy integration with microcontrollers.
  • 100 Resistance Taps: Offers 100 programmable resistance steps for precise adjustment.
  • Non-Volatile Memory: Retains the wiper position even after power is removed, ensuring settings are preserved.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a broad voltage range, typically from 2.7V to 5.5V.

Benefits

  • Precise and Repeatable Adjustment: Digital control provides accurate and consistent resistance settings, eliminating manual adjustment errors.
  • Remote Control Capability: Settings can be adjusted remotely through a microcontroller or digital system.
  • Increased Reliability: Solid-state design ensures high reliability compared to mechanical potentiometers.
  • Simplified System Design: Reduces component count and simplifies circuit design by replacing mechanical components.
  • Automated Calibration: Enables automated calibration routines for increased efficiency and accuracy.

Additional Details

The X9C103S has a total resistance of 10 kΩ. The wiper position is controlled via a 3-wire interface, consisting of Chip Select (CS), Up/Down (U/D), and Increment (INC) pins. The resolution is 1% of the total resistance per step. It is available in surface-mount packages such as SOIC and TSSOP. The non-volatile memory can typically endure thousands of write cycles, ensuring long-term retention of settings. The device is commonly used in applications requiring precise and repeatable resistance adjustments, offering a reliable alternative to traditional mechanical potentiometers. The part X9C103ST6 indicates a specific package type.

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess