EN
  • EN
  • DE

X24C01SI-2.2

Part No X24C01SI-2.2
Manufacturer Intersil
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Intersil
Win Source Part Number 411908-X24C01SI-2.2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X24C01SI-2.2 CAD Model

Description

The Intersil X24C01SI-2.2 is a 1Kbit CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device, featuring a 2-wire serial interface (I2C). It is organized as 128 bytes x 8 bits and provides non-volatile data storage. The "-2.2" indicates that it is designed for a lower voltage operation around 2.2V. The 'SI' likely denotes a specific package type, and perhaps an industrial temperature range.

Applications:

  • Low-Voltage Microcontroller Systems: Used for storing configuration data, system parameters, and calibration constants in low-voltage microcontroller-based applications.
  • Battery-Powered Devices: Suitable for storing user preferences, settings, and application data in portable and battery-powered devices like remote controls, handheld meters, and wearable electronics.
  • Energy Harvesting Applications: Employed in systems powered by energy harvesting, where ultra-low voltage operation is critical.
  • Industrial Sensors and Transducers: Storing calibration data, sensor identification, and configuration parameters in low-power sensors and transducers.
  • Smart Cards and Security Devices: Used in some smart card applications for storing security keys and sensitive data.

Features:

  • 1Kbit (128 x 8) EEPROM: Offers a capacity of 1024 bits of non-volatile storage.
  • 2-Wire Serial Interface (I2C): Simplifies communication with microcontrollers.
  • Low Voltage Operation (2.2V): Designed for very low voltage operation, suitable for battery-powered and energy harvesting applications.
  • Self-Timed Write Cycle: Simplifies the write process, eliminating the need for external timing.
  • Schmitt Trigger Inputs: Improves noise immunity on the serial interface lines.
  • Write Protect Feature: Protects against accidental data corruption.

Benefits:

  • Non-Volatile Data Storage: Retains data even when power is removed.
  • Easy Integration: I2C interface simplifies communication.
  • Ultra-Low Voltage Operation: Ideal for battery-powered and energy harvesting applications.
  • Reduced System Complexity: Self-timed write cycle reduces component count.
  • Improved Noise Immunity: Schmitt trigger inputs enhance reliability.
  • Data Protection: Write protect feature prevents unintended data changes.

Additional Details:

The X24C01SI-2.2 is specifically designed for operation around 2.2V. The I2C interface is compatible with standard and fast mode operation. The 'SI' likely indicates a SOIC (Small Outline Integrated Circuit) package and possibly a specific temperature range suitable for industrial applications. Data retention is typically guaranteed for several years, and endurance is rated for millions of write cycles per byte. Consult the device datasheet for detailed specifications, timing diagrams, and application notes. The lower operating voltage is a key characteristic of this part, making it suitable for very low power applications. Verify the correct operating voltage range before use.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess