EN
  • EN
  • DE

RN5VD23AA-TL

Part No RN5VD23AA-TL
Manufacturer Ricoh
Catalog PMIC - Supervisors
Description VOLTAGE DETECTOR WITH OUTPUT DELAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297670-RN5VD23AA-TL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VD23AA-TL CAD Model

Description

The Ricoh RN5VD23AA-TL is a voltage detector IC designed for precise voltage monitoring and reset functionality. This integrated circuit is part of Ricoh's range of power management solutions, offering a reliable and cost-effective way to ensure system stability by preventing malfunctions due to voltage fluctuations. The RN5VD23AA-TL is specifically tailored for applications that require accurate voltage detection and a reset output to protect sensitive components. The '-TL' suffix indicates a specific package and potentially different electrical characteristics.

Applications

  • Microcontroller Reset Circuits: Resets microcontrollers when the supply voltage drops below a predefined threshold.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to ensure stability and prevent over or under-voltage conditions.
  • Battery-Powered Devices: Provides low-voltage detection for battery-operated equipment, extending battery life and preventing deep discharge.
  • Memory Protection: Safeguards data in memory by initiating backup procedures during power failures.
  • Industrial Automation: Protects control systems and sensors from voltage irregularities in harsh industrial environments.

Features

  • High-Precision Voltage Detection: Delivers accurate detection of voltage levels, ensuring reliable system operation.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications and energy-efficient designs.
  • Open Drain Output: Offers flexibility in interfacing with various circuits and logic levels.
  • Compact Package: Available in small surface-mount packages, saving valuable board space.
  • Wide Operating Temperature Range: Designed to operate reliably across a broad range of temperatures.

Benefits

  • Enhanced System Stability: Prevents system crashes and data corruption by ensuring proper voltage levels are maintained.
  • Improved Reliability: Provides consistent and dependable performance, reducing the risk of system failures.
  • Cost-Effective Solution: Offers a simple and affordable method for voltage monitoring and protection.
  • Simplified Design: Simplifies power management circuit design.
  • Extended Battery Life: Reduces power consumption, thus prolonging battery life in portable devices.

Additional Details

The RN5VD23AA-TL typically features a detection voltage around 2.3V. The package is usually a small outline transistor (SOT) package such as SOT-23. The open-drain output configuration allows for customization of the output pull-up voltage and resistance. Accurate and stable voltage monitoring ensures that sensitive electronic components operate within safe limits, preventing damage and data loss. It is essential to consult the official Ricoh datasheet for detailed electrical characteristics, application circuits, and specific information related to the '-TL' variant. This will provide complete understanding of the device's functionality and ensure optimal performance in the intended application. Proper external components, such as pull-up resistors and decoupling capacitors, should be chosen according to the datasheet recommendations to guarantee stability and accuracy. Its compact size and low power consumption make the RN5VD23AA-TL suitable for a wide range of applications where precise voltage monitoring and reset functionality are required.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess