EN
  • EN
  • DE

AD8120ACPZ-R7

Part No AD8120ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description Triple Skew-Compensating Video Delay Line with Analog and Digital Control | IC ANLG VIDEO DELAY LINE 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Video Delay Line
Applications HD Video
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138251-AD8120ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8120ACPZ-R7 CAD Model

Description

Product Overview: AD8120ACPZ-R7 by Analog Devices Inc.

The AD8120ACPZ-R7 is a high-performance triple differential receiver from Analog Devices Inc., designed to provide exceptional signal integrity for high-speed data communications. This integrated circuit is part of the company's extensive range of data converters and signal processing products, which are renowned for their reliability and cutting-edge technology.

The AD8120ACPZ-R7 is specifically engineered to receive LVDS (Low Voltage Differential Signaling) or LVPECL (Low Voltage Positive Emitter Coupled Logic) signals over twisted pair or coaxial cables. Its robust design enables it to operate at high data rates, making it an ideal choice for demanding applications such as high-definition video transmission, high-speed digital data acquisition systems, and telecommunications infrastructure.

Key Features and Benefits:

  • High Data Rate: This device supports data rates up to 3.2 Gbps, ensuring that it can handle the bandwidth requirements of modern high-speed digital communication systems.
  • Triple Differential Receiver: The triple-channel configuration allows for the simultaneous reception of three differential signals, which is particularly useful in RGB video applications and other multi-channel data streams.
  • Adjustable Equalization: The AD8120ACPZ-R7 includes adjustable equalization to compensate for cable losses, which helps to maintain signal fidelity over long cable runs and ensures reliable data transmission.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, which is crucial for thermal management and energy savings in dense electronic systems.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD8120ACPZ-R7 saves valuable board space, which is essential for space-constrained applications.

With its combination of high-speed performance, signal integrity, and design flexibility, the AD8120ACPZ-R7 from Analog Devices Inc. is a versatile solution that can meet the needs of a wide range of digital communication systems. Whether used in professional video equipment, high-speed data interfaces, or advanced telecommunications gear, this differential receiver is built to deliver precision and reliability in the most challenging environments.

For additional technical details, datasheets, and support resources, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1549 $60.7745
11+ $9.9733 $109.7063
16+ $9.6616 $154.5856
22+ $9.3500 $205.7000
28+ $9.0383 $253.0724
38+ $8.1033 $307.9254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 334 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess