EN
  • EN
  • DE
  • IT

ISL9200IRZ

Part No ISL9200IRZ
Manufacturer Intersil
Catalog PMIC - Battery Chargers
Description IC SAFETY SYSTEM CHARGER 12-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Battery Chemistry Lithium-Ion
Programmable Fault Protection Over Current, Over Temperature, Over Voltage
Maximum Supply Voltage 6.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-DFN (4x3)
Win Source Part Number 1048965-ISL9200IRZ
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ISL9200IRZ CAD Model

Description

The ISL9200IRZ is a highly integrated single-cell Li-ion battery charger IC manufactured by Intersil (now Renesas). It is designed to efficiently and safely charge single-cell Lithium-ion (Li-ion) and Lithium-polymer (Li-Polymer) batteries. It's ideal for portable applications, such as smartphones, tablets, and other battery-powered devices.

Applications:

  • Smartphones
  • Tablets
  • MP3 players
  • Portable media players
  • Low-power handheld devices

Features:

  • Integrated synchronous buck charger
  • High efficiency
  • Programmable charge current
  • Input overvoltage protection (OVP)
  • Battery temperature monitoring
  • Small package size

Benefits:

  • Efficiently charges Li-ion batteries, maximizing battery life
  • Reduces power dissipation, extending battery runtime
  • Allows for flexible charging current settings based on battery capacity
  • Protects the charger and battery from input voltage surges
  • Ensures safe charging by monitoring battery temperature
  • Saves board space in portable devices

Specifications:

The ISL9200IRZ operates from an input voltage range of 3.7V to 6V. It supports a programmable charge current up to 1.5A. The charging voltage is typically 4.2V for Li-ion batteries. It features an input overvoltage protection threshold, a battery temperature monitoring function. The switching frequency is high, usually above 1MHz allowing for small external component size. The package is a small QFN package.

The ISL9200IRZ integrates many features necessary for safe and efficient Li-ion battery charging. Its input overvoltage protection safeguards the device from external power surges, while battery temperature monitoring prevents thermal runaway. Its high efficiency minimizes power dissipation, contributing to longer battery life and cooler operation. The small package size makes it well-suited for portable devices with limited board space.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess