Products specifications Report Issue?

Manufacturer Intersil
Standard Package 97
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Packaging Tube
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 200MHz
Slew Rate 500 V/µs
Current - Supply 97mA
Current - Output / Channel 80mA
Voltage - Supply Single/Dual (±) 3 V ~ 3.6 V
Mounting Style SMD/SMT
Package 16-SSOP (0.154" 3.90mm Width)
Manufacturer Device Package 16-QSOP
Catalog Voltage Feedback
Win Source Part Number 069926-ISL59833IAZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL59833IAZ CAD Model

Description

The ISL59833IAZ is a voltage feedback rail-to-rail output type amplifier manufactured by Intersil.

  • Circuits: Three
  • Mounting Technology: Surface-mount technology (SMT)
  • -3db Bandwidth: 200MHz
  • Slew Rate: 500 V/µs
  • Current Supply: 97mA
  • Current Output/Channel: 80mA
  • Voltage Supply Single/Dual (±): 3 V ~ 3.6 V
  • Package: 16-SSOP (0.154" 3.90mm Width)
  • Category: Integrated Circuit (IC)
  • Status: Limited

You May Also Be Interested in

Texas Instruments
Lowest to $2.2426
ECAD model for OPA362AIDBVR
Maxim Integrated
IC AMP VIDEO MUX 16-QSOP
Lowest to $7.3309
ECAD model for MAX4312EEE+T
Linear Technology
IC OP-AMP VIDEO HISPD SNGL 8SOIC
Lowest to $5.3685
ECAD model for LT1191CS8#TRPBF
Texas Instruments
IC VIDEO BUFFER AMP 8-SOIC
Need more? Email Us
ECAD model for OPA693IDR
Analog Devices Inc.
IC AMP VIDEO 8SOIC
Need more? Email Us
ECAD model for AD810TRZ-EP
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $17.1364
ECAD model for AD812ARZ-REEL
Maxim Integrated
IC VIDEO AMP W/FILTER 6-UDFN
Lowest to $1.0817
ECAD model for MAX9502GELT+T
Linear Technology
IC AMP VIDEO DIFFRNC ADJ 8-SOIC
Lowest to $3.5621
ECAD model for LT1187CS8#TRPBF
Linear Technology
IC OPAMP VID SGL 100MHZ TSOT23-5
Lowest to $5.8997
ECAD model for LT6205CS5#TRMPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6788 $50.7152
10+ $10.4031 $104.0310
15+ $10.0780 $151.1700
21+ $9.7529 $204.8109
27+ $9.4278 $254.5506
36+ $8.4526 $304.2936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention