The ISL31495EIBZ-T7A is a high-speed, high ESD protected, full fail-safe, RS-485/RS-422 transceiver from Intersil (now Renesas). It is designed for robust communication in harsh industrial environments, providing reliable data transmission over long distances.
Applications:
- Industrial Networks
- Process Control
- Building Automation
- Security Systems
- Motor Control
Features:
- High Speed Data Rate (Up to 40 Mbps)
- High ESD Protection (±16.5kV HBM)
- Full Fail-Safe (Open, Short, Idle)
- Low Power Consumption
- Single 3.0V to 5.5V Supply
- Half-Duplex Communication
Benefits:
- Robust Communication in Noisy Environments
- Reliable Data Transmission over Long Distances
- Protection Against ESD Events
- Reduced Power Consumption
- Simplified System Design
Detailed Specs:
The ISL31495EIBZ-T7A supports data rates up to 40 Mbps, making it suitable for high-speed communication applications. It features ±16.5kV HBM ESD protection on the transceiver outputs, protecting the device from electrostatic discharge events. The full fail-safe design ensures a known output state when the bus is open, shorted, or idle. The device operates from a single 3.0V to 5.5V supply. It has a low supply current, typically 2mA. The ISL31495EIBZ-T7A is a half-duplex transceiver, meaning it can only transmit or receive data at a time. It is available in an 8-Lead SOIC package. The ISL31495E family offers a range of data rates and supply voltages to suit different application requirements. The wide operating temperature range of -40°C to +125°C makes it suitable for harsh industrial environments. It is also RoHS compliant.
In industrial network applications, the ISL31495EIBZ-T7A provides reliable communication between devices, even in the presence of noise and interference. The high ESD protection ensures that the device is protected against electrostatic discharge events that can occur in industrial environments. The full fail-safe design prevents communication errors caused by open, shorted, or idle bus conditions.