Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type 3-Phase
Number of Drivers 6
Gate Type N-Channel MOSFET
Supply Voltage - Operating 7 V to 15 V
Logic Voltage - VIL, VIH 1V, 2.5V
Current - Peak Output (Source, Sink) 500mA, 500mA
Input Type Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap) 95V
Rise and Fall Time 20ns, 10ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 001624-HIP4086ABZT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name HIP4086
Introduction Date April 08, 1999
ECCN EAR99
Country of Origin China, Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian HIP4086ABZT CAD Model

Description

The Intersil HIP4086ABZT is a 3-phase channel type integrated circuit with six drivers. It has both inverting and non-inverting input types and a driven configuration of half-bridge.

  • Channels: 3-phase
  • Input Type: Inverting and non-inverting
  • Driven Configuration: Half-bridge
  • Number of Drivers: 6
  • Gate Type: N-Channel MOSFET
  • Logic Voltage: VIL=1V, VIH=2.5V
  • Peak Output Current: 500mA (Source and Sink)
  • High Side Voltage: 95V (max)
  • Package: 24-SOIC
  • Temperature Range: -40°C to 150°C
  • Status: Active
  • Supply and Demand Status: Limited

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HIGH-SIDE 16SOIC
Lowest to €4.2498
ECAD model for IR2125STR
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 12DFN
Lowest to €3.2807
ECAD model for HIP2104FRAANZ-T
Texas Instruments
Tiny 7A MOSFET Gate Driver | IC MOSFET GATE DVR TINY 7A 6WSON
Lowest to €4.0246
ECAD model for LM5112SD
Rohm Semiconductor
IC MOSFET CTLR LOAD SW 5-HVSOF
Lowest to €1.1220
ECAD model for BD2270HFV-TR
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to €0.5067
ECAD model for FAN73832M
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Lowest to €2.6184
ECAD model for ISL6620ACRZ-T
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | IC DVR HIGH/LOW SIDE 3A 8-SOIC
Lowest to €2.2264
ECAD model for UCC27200D
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 16QFN
Lowest to €2.3353
ECAD model for ISL6611ACRZ
Littelfuse Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to €3.0128
ECAD model for LF2190NTR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ €4.1684 €45.8520
27+ €3.4203 €92.3472
42+ €3.3134 €139.1621
57+ €3.2065 €182.7706
74+ €3.0996 €229.3717
99+ €2.7790 €275.1178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 49,325 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention