Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1111735-TPS3813K33DBVT
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Safety, Automotive, HVAC
Ultra Librarian 3D Model Ultra Librarian TPS3813K33DBVT CAD Model

Description

Introducing the TPS3813K33DBVT from Texas Instruments

The TPS3813K33DBVT is a state-of-the-art supervisory circuit designed by Texas Instruments, a leader in semiconductor solutions. This compact and reliable component is engineered to monitor power supply and system voltages, ensuring that electronic devices operate within their specified voltage ranges, which is crucial for maintaining system stability and performance.

Key Features

  • Voltage Monitoring: The device is designed to monitor a fixed voltage threshold of 3.3V, providing precise supervision suitable for a variety of applications.
  • Low Power Consumption: With its ultra-low current draw of only 9 µA, the TPS3813K33DBVT is an excellent choice for power-sensitive applications, helping to extend battery life in portable devices.
  • High Accuracy: The supervisory circuit offers a high threshold accuracy of ±1.5%, ensuring reliable monitoring and control of the system voltage.
  • Manual Reset Input: It features a manual reset input that allows users to trigger a system reset, providing an additional layer of control.
  • Watchdog Timer: The built-in watchdog timer enhances system reliability by monitoring the microcontroller or processor activity and initiating a system reset if necessary.
  • Small Form Factor: The device comes in a compact SOT-23-6 package, making it ideal for space-constrained applications.

Applications

The TPS3813K33DBVT is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered electronics
  • Microcontroller and processor-based systems
  • Industrial controls and robotics
  • Networking and telecommunication equipment
  • Automotive systems

Quality and Reliability

Texas Instruments ensures that the TPS3813K33DBVT meets the highest quality and reliability standards. The device is thoroughly tested and guaranteed to perform over the specified temperature range of -40°C to +85°C. With Texas Instruments' commitment to quality, customers can trust this supervisory circuit to provide exceptional performance and durability.

Whether you're designing a new system or upgrading an existing one, the TPS3813K33DBVT offers the reliability and precision that engineers expect from Texas Instruments, making it an essential component for any power monitoring needs.

You May Also Be Interested in

SII Semiconductor Corporation
IC VOLT DETECTOR 2.8V SOT23-5 / Processor Supervisor 2.8V 1 Active Low/Open Drain 5-Pin SOT-23
Lowest to €0.4508
ECAD model for S-80928CNMC-G8YT2U
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Need more? Email Us
ECAD model for S-80827CNMC-B8MT2U
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to €0.4804
ECAD model for MN13811-G
Panasonic
IC VOLT DETECT 4.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382TP
Panasonic
IC VOLT DETECT 3.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821-P(TX)
Microchip Technology
Processor Supervisor 3V Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR DUAL MCPWR SOT23-5
Need more? Email Us
ECAD model for MIC2777-28BM5-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL TSOT23-6 / Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6
Lowest to €3.6493
ECAD model for MIC2790N-04VD6-TR
Microchip Technology
Processor Supervisor 4.38V 1 Active Low/Open Drain 3-Pin SC-70 T/R / IC MPU SUPERVISOR SC70-3
Lowest to €0.7687
ECAD model for MIC803-44D2VC3-TR
SII Semiconductor Corporation
IC VOLT DETECTOR 3.6V SOT23-5 / Processor Supervisor 3.6V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Lowest to €0.5274
ECAD model for S-80836CNMC-B8VT2U

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ €0.7667 €46.0025
130+ €0.7182 €93.3681
200+ €0.6940 €138.7940
285+ €0.6454 €183.9352
370+ €0.6211 €229.8219
460+ €0.5969 €274.5713
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,720 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention