EN
  • EN
  • DE

TPS73130MDBVREP

Part No TPS73130MDBVREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description CAP-FREE NMOS 150 mA LOW DROPOUT REGULATOR WITH REVERSE CURRENT PROTECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3V
Voltage Dropout (Maximum) 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 550μA ~ 750μA
PSRR 58dB ~ 37dB (100Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1273233-TPS73130MDBVREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPS73130-EP
Introduction Date December 16, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS73130MDBVREP CAD Model

Description

Product Overview: Texas Instruments TPS73130MDBVREP

The TPS73130MDBVREP is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to meet the rigorous specifications required for industrial and automotive applications. This particular component is part of Texas Instruments' expansive range of power management integrated circuits, and it's engineered to provide a stable and reliable power supply with a fixed output voltage of 3.0V.

Key Features

  • Output Voltage: The TPS73130MDBVREP offers a fixed output voltage of 3.0V, which is ideal for powering sensitive analog and digital circuits that require a stable supply voltage.
  • High Accuracy: This LDO voltage regulator boasts an impressive accuracy level, ensuring minimal deviation from the target output voltage, which is crucial for high-precision applications.
  • Low Dropout: The low dropout feature allows the regulator to continue delivering a regulated output even when the input-to-output voltage differential is minimal, enhancing efficiency and battery life in portable applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection mechanisms safeguard the device and the downstream components from damage due to excessive heat or current.
  • Stable with Low-ESR Capacitors: The TPS73130MDBVREP is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other capacitor types, thereby improving the overall stability of the power supply circuit.

Applications

The robust design of the TPS73130MDBVREP makes it suitable for a wide range of applications, particularly where precision and reliability are paramount. Some common applications include:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Portable and battery-powered devices
  • Medical equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS73130MDBVREP is no exception. It is designed to meet the Enhanced Product (EP) standards, which means it has been subjected to additional testing and qualification processes beyond those of standard components. This ensures a higher level of performance and reliability, making it suitable for mission-critical systems where failure is not an option.

With its combination of precision, efficiency, and robustness, the TPS73130MDBVREP from Texas Instruments stands out as a top choice for designers looking to incorporate a reliable power solution into their advanced electronic systems.

You May Also Be Interested in

TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5018 $52.0144
19+ $5.3349 $101.3631
30+ $5.1681 $155.0430
40+ $5.0014 $200.0560
52+ $4.8347 $251.4044
70+ $4.3346 $303.4220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess