EN
  • EN
  • DE

HA2-5033-2

Part No HA2-5033-2
Manufacturer Intersil
Catalog Linear - Video Processing
Description BUFFER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Intersil
Package Tray
Product Status Obsolete
Mounting Type Through Hole
Package / Case TO-8 Style, 12 Leads
Supplier Device Package TO-8-12
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 595852-HA2-5033-2
Ultra Librarian 3D Model Ultra Librarian HA2-5033-2 CAD Model

Description

The HA2-5033-2 is a high-speed, wideband operational amplifier manufactured by Intersil (now Renesas). It is designed for applications requiring high bandwidth, fast slew rate, and excellent AC performance. This amplifier is well-suited for video amplifiers, pulse amplifiers, and high-speed data acquisition systems.

Applications:

  • Video amplifiers
  • Pulse amplifiers
  • High-speed data acquisition systems
  • RF amplifiers
  • Wideband signal processing

Features:

  • High slew rate: Provides fast signal response and minimal distortion.
  • Wide bandwidth: Enables amplification of high-frequency signals.
  • Low input offset voltage: Minimizes DC errors in signal processing.
  • High open-loop gain: Provides excellent signal amplification and accuracy.
  • Fast settling time: Ensures quick and accurate signal response.

Benefits:

  • Improved signal fidelity: High slew rate and wide bandwidth ensure accurate amplification of high-frequency signals.
  • Enhanced dynamic range: Low input offset voltage maximizes the dynamic range of the amplifier.
  • Reduced distortion: High open-loop gain minimizes distortion in signal processing applications.
  • Fast response time: Fast settling time ensures quick and accurate signal response.
  • Versatile application: Suitable for a wide range of high-speed signal processing applications.

Technical Specifications:

  • Supply Voltage: ±5V to ±18V
  • Slew Rate: 300V/µs (Typical)
  • Bandwidth: 70 MHz (Typical)
  • Input Offset Voltage: 2 mV (Max)
  • Open-Loop Voltage Gain: 94dB (Typical)
  • Settling Time: 70 ns (Typical)
  • Operating Temperature: -55°C to +125°C
  • Package Type: 8-Pin CERDIP

In summary, the HA2-5033-2 high-speed operational amplifier from Renesas (formerly Intersil) is an excellent choice for applications requiring high bandwidth, fast slew rate, and excellent AC performance. Its features and benefits make it well-suited for video amplifiers, pulse amplifiers, and high-speed data acquisition systems.

You May Also Be Interested in

Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess