EN
  • EN
  • DE

EL6935ACL-T13

Part No EL6935ACL-T13
Manufacturer Intersil
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1057041-EL6935ACL-T13
Categories OEM Parts(C-E)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EL6935ACL-T13 CAD Model

Description

The EL6935ACL-T13 is a highly integrated synchronous step-down regulator from Intersil, now Renesas. This regulator is designed for a wide input voltage range, making it suitable for various power management applications. It offers high efficiency and a compact solution size, essential for space-constrained applications.

Applications:

  • Point-of-Load Regulation: Used to provide tightly regulated voltage rails for sensitive electronic components.
  • Industrial Equipment: Employed in industrial control systems, automation equipment, and other industrial applications.
  • Telecom Infrastructure: Utilized in telecom equipment such as routers, switches, and base stations.
  • Networking Devices: Found in networking hardware to supply power to various ICs and sub-systems.
  • Computing Systems: Used in servers, workstations, and desktop computers for voltage regulation.

Features:

  • Wide Input Voltage Range: Operates with a broad input voltage range, enhancing versatility in different power environments.
  • High Efficiency: Delivers high efficiency to minimize power loss and heat generation.
  • Adjustable Output Voltage: Allows for adjusting the output voltage to meet specific application requirements.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Features thermal shutdown to protect the device from overheating.
  • Internal Compensation: Simplifies design and reduces the number of external components.

Benefits:

  • Improved System Reliability: Overcurrent and thermal protection features enhance system reliability and prevent failures.
  • Simplified Design: Internal compensation and minimal external components simplify the design process and reduce PCB space.
  • Enhanced Power Efficiency: High efficiency operation minimizes power loss and reduces overall system power consumption.
  • Versatile Application: Wide input voltage range and adjustable output voltage allow for versatile application in different systems.
  • Compact Solution: Small footprint and integrated features offer a compact power management solution.

Additional Details:

The EL6935ACL-T13 utilizes a constant-on-time (COT) control architecture to provide fast transient response and stable operation. It integrates a high-side MOSFET and a low-side MOSFET for synchronous rectification, further improving efficiency. The device is available in a compact package, making it suitable for space-constrained applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess