EN
  • EN
  • DE

CD74FCT241TM

Part No CD74FCT241TM
Manufacturer Intersil
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051614-CD74FCT241TM
Categories OEM Parts(C-E)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD74FCT241TM CAD Model

Description

The CD74FCT241TM is an octal buffer/line driver with 3-STATE outputs manufactured by Intersil (now Renesas). This device belongs to the FCT (Fast CMOS Technology) logic family and is designed for high-speed data transmission and buffering applications. It provides non-inverting buffering with high output drive capability, making it suitable for driving heavily loaded buses or transmission lines.

Applications

  • Memory Interfacing: Used to buffer signals between memory and the processor.
  • Data Transmission: Used as a line driver for transmitting data over long distances.
  • Bus Isolation: Provides isolation between different sections of a bus system.
  • Clock Distribution: Drives clock signals to multiple destinations in a digital system.

Features

  • Octal Buffer: Provides buffering for eight independent data lines.
  • Non-Inverting: Outputs are the same polarity as the inputs.
  • 3-STATE Outputs: Allows the outputs to be disabled, enabling multiple devices to share the same bus.
  • High Output Drive: Provides sufficient current to drive heavily loaded buses.
  • Fast Propagation Delay: Ensures high-speed data transmission.
  • Low Power Consumption: Reduces energy usage in the system.
  • TTL-Compatible Inputs: Allows direct interface with TTL logic devices.
  • Operating Voltage: Typically operates at 5V.

Benefits

  • Improved Signal Integrity: High output drive ensures reliable signal transmission.
  • Enhanced System Performance: Fast propagation delay allows for high-speed data transmission.
  • Increased System Flexibility: 3-STATE outputs enable multiple devices to share the same bus.
  • Reduced Power Consumption: Low power consumption minimizes energy usage and heat generation.
  • Easy Integration: TTL-compatible inputs allow direct interface with TTL logic devices.

Additional Details

The CD74FCT241TM is commonly used in applications where signal buffering and high output drive are required. The device's 3-STATE outputs allow multiple devices to share the same bus without causing contention. This buffer/line driver is designed to meet industry standards for reliability and performance.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Microchip Technology
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess