EN
  • EN
  • DE

AM2716B-455DC

Part No AM2716B-455DC
Manufacturer Amd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 1206925-AM2716B-455DC
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM2716B-455DC CAD Model

Description

The AM2716B-455DC is a 16,384-bit (2K x 8) electrically programmable read-only memory (EPROM) manufactured by AMD. It's a classic EPROM used in a variety of legacy embedded systems and prototyping applications. The device is available in a ceramic dual-in-line package (CDIP) with a quartz window allowing the memory to be erased using ultraviolet light.

Applications:

  • Firmware storage in embedded systems
  • Program storage in microcontrollers
  • Code storage for legacy computer systems
  • Industrial control systems
  • Prototyping and development

Features:

  • 16,384-bit (2K x 8) EPROM
  • Fast access time: 450ns
  • Electrically programmable
  • UV erasable
  • Single 5V power supply
  • Three-state outputs
  • Ceramic dual-in-line package (CDIP)

Benefits:

  • Non-volatile memory storage, retaining data without power
  • Reprogrammable through UV erasure
  • Suitable for applications requiring permanent program storage
  • Simple integration with microprocessors and microcontrollers
  • Cost-effective solution for small to medium sized code storage

Additional Details:

The AM2716B-455DC operates with a single 5V power supply, simplifying power supply design. Its access time of 450ns allows for rapid data retrieval. The device features three-state outputs, allowing multiple devices to share a common bus. The UV erasable nature enables designers to update the stored program as needed. The ceramic package with a quartz window allows for easy erasure with a UV lamp. This part is frequently used in older equipment and systems where maintaining compatibility is essential.

You May Also Be Interested in

Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $12.8715
Panjit
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Fuji Electric
Need more? Email Us
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention