EN
  • EN
  • DE

CA5420E

Part No CA5420E
Manufacturer Intersil
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995344-CA5420E
Categories OEM Parts(C-E)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA5420E CAD Model

Description

The CA5420E is a BiMOS Operational Amplifier with MOSFET input/output manufactured by Intersil. This amplifier is designed for applications requiring high input impedance, high gain, and low input bias current. It combines the advantages of both bipolar and MOSFET technologies, making it suitable for precision analog circuits.

Applications:

  • Instrumentation amplifiers: Used in precision measurement equipment.
  • Sensor interfaces: Employed in interfacing with various types of sensors.
  • Active filters: Utilized in audio and signal processing circuits.
  • Sample-and-hold circuits: Used for capturing and holding analog signals.
  • High-impedance buffers: Employed in circuits requiring high input impedance.

Features:

  • High input impedance: Minimizes loading effects on input signals.
  • Low input bias current: Reduces errors in precision circuits.
  • High gain: Provides significant amplification for weak signals.
  • Wide bandwidth: Suitable for a variety of signal frequencies.
  • Low noise: Ensures accurate signal processing.

Benefits:

  • Improved accuracy: High input impedance and low bias current minimize errors.
  • Enhanced performance: High gain and wide bandwidth enable precise signal processing.
  • Versatile application: Suitable for a wide range of analog circuits.
  • Reliable operation: Designed for stable and consistent performance.
  • Simplified design: Easy to integrate into existing circuits.

Additional Details:

The CA5420E operational amplifier features a BiMOS architecture, combining bipolar and MOSFET transistors for optimal performance. Its high input impedance minimizes loading effects on input signals, ensuring accurate measurements. The low input bias current reduces errors in precision circuits. The amplifier provides high gain and wide bandwidth, making it suitable for a variety of signal frequencies. It is designed to operate with a single or dual power supply, offering flexibility in circuit design. The CA5420E is a reliable and versatile operational amplifier that provides excellent performance in precision analog circuits. Its combination of high input impedance, low bias current, and high gain makes it an ideal choice for demanding applications. The amplifier is designed to meet industry standards for performance and safety, ensuring compliance with regulatory requirements.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.2041
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess