EN
  • EN
  • DE

CA2904M

Part No CA2904M
Manufacturer Intersil
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050994-CA2904M
Categories OEM Parts(C-E)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA2904M CAD Model

Description

The CA2904M is a dual operational amplifier (op-amp) integrated circuit manufactured by Intersil. It is a general-purpose amplifier known for its low power consumption and wide operating voltage range, making it suitable for various analog signal processing applications.

Applications:

  • Audio Amplifiers: Used in preamplifiers, headphone amplifiers, and other audio amplification circuits.
  • Voltage Followers: Implemented as voltage followers for buffering signals and isolating circuits.
  • Active Filters: Incorporated into active filter designs for signal conditioning and noise reduction.
  • Comparators: Used as comparators for voltage level detection and threshold detection.
  • Instrumentation Amplifiers: Can be configured as instrumentation amplifiers for precise signal amplification.
  • Signal Conditioning: Employed in signal conditioning circuits to amplify and filter analog signals.
  • Oscillators: Used in various oscillator circuits for generating signals.

Features:

  • Dual Operational Amplifier: Contains two independent op-amps in a single package.
  • Low Power Consumption: Designed for low power consumption, extending battery life in portable applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in circuit design.
  • High Open-Loop Gain: Offers a high open-loop gain, enabling precise signal amplification.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage from output shorts.
  • Internally Compensated: Internally compensated for unity gain stability.
  • Small Outline Package (SOIC): Available in a small outline package (SOIC), suitable for compact designs.

Benefits:

  • Versatile Application: Suitable for a wide range of general-purpose analog signal processing applications.
  • Low Power Consumption: Extends battery life in portable applications.
  • Flexible Operation: Wide operating voltage range provides flexibility in circuit design.
  • Precise Amplification: High open-loop gain enables precise signal amplification.
  • Enhanced Reliability: Short-circuit protection prevents damage from output shorts.
  • Ease of Use: Internally compensated for unity gain stability.
  • Compact Design: Small Outline Package (SOIC) suitable for compact designs.

Additional Details:

The CA2904M typically has a supply voltage range of ±3V to ±16V. The input bias current, input offset voltage, and slew rate are specified in the datasheet. It is crucial to consult the datasheet for specific electrical characteristics, thermal resistance, and recommended operating conditions. The 'M' suffix typically indicates the package type (e.g., SOIC) and temperature range, which should be verified when ordering.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess