Products specifications Report Issue?

Win Source Part Number 2000749-OPI1264C
Package Bulk
Product Status Active
Number of Channels 1
Voltage - Isolation 15000VDC
Current Transfer Ratio (Min) 100% @ 10mA
Input Type DC
Output Type Transistor
Voltage - Output (Max) 30V
Voltage - Forward (Vf) (Typ) 1.6V (Max)
Current - DC Forward (If) (Max) 40mA
Vce Saturation (Max) 400mV
Grade -
Operating Temperature -40°C ~ 85°C
Mounting Type Through Hole
Package / Case Axial - 4 Leads
Supplier Device Package Axial
Win Source Part Number Cross
Manufacturer TT Electronics
Category Isolators
Packaging Bulk
Operating Temperature Range -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian OPI1264C CAD Model

Description

The OPI1264C is an Opto Isolator manufactured by TT Electronics. It contains an LED and a phototransistor in a single package, providing electrical isolation between input and output circuits. Opto-isolators are used to prevent ground loops, protect sensitive circuits from high voltages, and isolate noisy circuits from clean ones.

Applications

  • Industrial Control Systems: Isolating control signals from high-power equipment.
  • Power Supplies: Providing isolation between the primary and secondary sides of a power supply.
  • Medical Equipment: Isolating patient-connected circuits for safety.
  • Motor Control: Isolating control signals from motor drive circuits.
  • Data Communication: Providing isolation in communication interfaces such as RS-232 and RS-485.

Features

  • Electrical Isolation: Provides high voltage isolation between input and output.
  • High Current Transfer Ratio (CTR): Efficiently transfers current from the LED to the phototransistor.
  • Fast Switching Speed: Suitable for applications requiring fast signal transmission.
  • Compact Package: Small package size for space-saving installation.
  • Through-Hole Mounting: Designed for through-hole mounting on printed circuit boards.

Benefits

  • Ground Loop Prevention: Eliminates ground loops, reducing noise and improving signal integrity.
  • High Voltage Protection: Protects sensitive circuits from high voltages.
  • Safety Isolation: Provides electrical isolation for safety in medical and industrial applications.
  • Noise Reduction: Isolates noisy circuits from clean circuits, reducing interference.

Technical Specifications (Typical):

  • Isolation Voltage: (Consult the datasheet for specific value)
  • Current Transfer Ratio (CTR): (Consult the datasheet for specific value)
  • Forward Current (If): (Consult the datasheet for specific value)
  • Collector-Emitter Voltage (Vceo): (Consult the datasheet for specific value)
  • Operating Temperature: (Consult the datasheet for specific value)
  • Package Type: Through-Hole

You May Also Be Interested in

ON Semiconductor
PHOTOTRANSISTOR OPTOCOUPLERS | OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
ECAD model for MCT2SR2M
Vishay
Linear Optocoupler, High Gain Stability, Wide Bandwidth | OPTOISO 5.3KV LINEAR PHVOLT 8DIP
Lowest to $5.6208
ECAD model for IL300-EF
ON Semiconductor
Optically Isolated Error Amplifier | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Need more? Email Us
ECAD model for FOD2743BT
TT Electronics
OPTOISOLATOR 10KV TRANS AXIAL
Lowest to $6.6009
ECAD model for OPI1264C
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Need more? Email Us
ECAD model for 4N30SD
ON Semiconductor
Optically Isolated Error Amplifier | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Need more? Email Us
ECAD model for FOD2741CV
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.6856
ECAD model for FOD2743C
Vishay
OPTOISO 5.3KV 2CH PHVOLT 8DIP
Need more? Email Us
ECAD model for VO1263AB
Renesas Electronics America
OPTOISOLATOR 5KV 1CH TRANS 4-DIP
Need more? Email Us
ECAD model for PS2561DL1-1Y-V-H-A

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6009 $52.8072
19+ $5.4162 $102.9078
29+ $5.2469 $152.1601
40+ $5.0777 $203.1080
51+ $4.9084 $250.3284
69+ $4.4006 $303.6414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention