EN
  • EN
  • DE

TW8816-LA3-GR

Part No TW8816-LA3-GR
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841215-TW8816-LA3-GR
Ultra Librarian 3D Model Ultra Librarian TW8816-LA3-GR CAD Model

Description

The TW8816-LA3-GR is a high-performance LCD video processor from Intersil (now Renesas). It is specifically designed to drive LCD panels in a variety of applications, providing comprehensive video processing and display control capabilities.

Applications:

  • Automotive Navigation Systems: Drives LCD displays in car navigation and infotainment systems.
  • Portable Media Players: Used in portable devices to display video content on LCD screens.
  • In-Vehicle Entertainment Systems: Powers LCD screens in rear-seat entertainment systems for vehicles.
  • LCD Monitors: Suitable for integration in some LCD monitor designs, especially those with advanced video processing needs.
  • Industrial Displays: Drives LCD panels in industrial control panels and other industrial display applications.

Features:

  • LCD Panel Interface: Supports a wide variety of LCD panel types and resolutions.
  • Integrated Video Decoder: Decodes various analog video formats, including NTSC, PAL, and SECAM.
  • Deinterlacing: Converts interlaced video signals into progressive scan for smoother display on LCD panels.
  • Scaling and Resizing: Adjusts the video resolution to match the native resolution of the LCD panel.
  • Brightness, Contrast, and Color Control: Allows for fine-tuning the display parameters to optimize the viewing experience.
  • On-Screen Display (OSD): Supports the display of text and graphics overlays on the LCD screen.
  • Multiple Video Inputs: Accommodates composite, S-Video, and component video inputs.
  • Digital Video Output: Provides digital video output for connecting to other video processing components.

Benefits:

  • High-Quality Video Display: Delivers clear and accurate video reproduction on LCD panels.
  • Versatile Input Support: Accommodates a wide range of analog video sources for flexible connectivity.
  • Flexible Output Options: Offers digital video output for seamless integration with other video processing components.
  • Comprehensive Feature Set: Provides a complete solution for driving LCD panels in various applications.
  • Easy Integration: Simplifies system design with its integrated features and flexible interface options.

Additional Details:

The TW8816-LA3-GR is designed for operation from a 3.3V power supply. It often incorporates features such as gamma correction and dynamic contrast enhancement to further improve the displayed image quality. The specific supported LCD panel resolutions and interface types are typically detailed in the device datasheet. Consult the Renesas website for the most current datasheet and application notes.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5389 $67.6945
11+ $11.1088 $122.1968
17+ $10.7623 $182.9591
23+ $10.4146 $239.5358
29+ $10.0681 $291.9749
39+ $9.0263 $352.0257
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess