EN
  • EN
  • DE

TPCA8087,L1Q

Part No TPCA8087,L1Q
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840879-TPCA8087,L1Q
Ultra Librarian 3D Model Ultra Librarian TPCA8087,L1Q CAD Model

Description

The TPCA8087,L1Q is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. This device is designed for high-efficiency power conversion applications, such as DC-DC converters and load switching. It offers low on-resistance and fast switching speeds to minimize power losses and improve overall system performance.

Applications:

  • DC-DC Converters
  • AC-DC Adapters
  • Load Switching
  • Power Management in Portable Devices
  • Motor Control Circuits

Features:

  • Low Drain-Source On-Resistance (RDS(ON))
  • High-Speed Switching
  • Low Input Capacitance
  • Enhancement Mode
  • Surface-Mount Package
  • Lead-Free Plating

Benefits:

  • Improved Power Efficiency: The low RDS(ON) minimizes conduction losses, leading to higher efficiency and reduced heat generation.
  • Reduced Switching Losses: The fast switching characteristics enable higher frequency operation, minimizing switching losses and allowing for smaller passive components.
  • Compact Design: The surface-mount package allows for use in space-constrained applications.
  • Reliable Performance: Designed for demanding applications requiring stable and consistent performance.
  • Environmentally Friendly: Lead-free plating reduces environmental impact.

Additional Details:

The TPCA8087,L1Q utilizes a trench gate structure to achieve low on-resistance and fast switching speeds. The maximum drain-source voltage (VDSS) is typically 30V. The continuous drain current (ID) rating can be up to 10A depending on the operating conditions. The device's low gate charge (Qg) contributes to its fast switching capabilities and reduces gate drive requirements.

This MOSFET is particularly well-suited for battery-powered devices and other applications where energy efficiency is critical. The low RDS(ON) minimizes power dissipation, extending battery life and reducing thermal management requirements. The fast switching speed also allows for the use of smaller and less expensive passive components in power supply designs.

The ',L1Q' suffix in the part number indicates specific tape and reel packaging options. Designers should consult the datasheet for detailed specifications and application guidelines to ensure optimal performance and reliability in their designs.

You May Also Be Interested in

Advantech Corp
SWITCH SL set USA
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
16,670+ $0.0035 $58.3450
33,335+ $0.0035 $116.6725
50,000+ $0.0035 $175.0000
66,670+ $0.0035 $233.3450
83,335+ $0.0035 $291.6725
150,000+ $0.0023 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,030 pieces
MOQ: 16670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess