EN
  • EN
  • DE

TLP559(TP1

Part No TLP559(TP1
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840585-TLP559(TP1
Ultra Librarian 3D Model Ultra Librarian TLP559(TP1 CAD Model

Description

The TLP559(TP1 is a high-speed photocoupler from Toshiba Semiconductor and Storage, designed for applications requiring electrical isolation between input and output circuits. This device features a gallium arsenide (GaAs) light-emitting diode (LED) optically coupled to a high-gain, high-speed photodetector IC chip. The TLP559 offers excellent performance in terms of propagation delay, pulse width distortion, and common-mode transient immunity, making it suitable for demanding industrial and communication applications.

Applications

  • Inverter Control: Used to isolate control signals to power transistors in motor drives and inverters.
  • SMPS (Switch Mode Power Supplies): Provides feedback isolation and control signal isolation.
  • Digital Logic Isolation: Isolates digital signals between circuits operating at different voltage levels or with different ground potentials.
  • Programmable Logic Controllers (PLCs): Isolates input and output modules from the central processing unit.
  • High-Speed Communication Interfaces: Used in various communication interfaces where electrical isolation is required.

Features

  • High-Speed Operation: Offers fast switching speeds with short propagation delays.
  • High Common-Mode Transient Immunity: Provides excellent immunity to noise and voltage transients, preventing spurious triggering.
  • Guaranteed Performance over Temperature: Specified performance characteristics are guaranteed over a wide operating temperature range.
  • Compact Package: Available in a small outline package for space-saving designs.
  • Safety Standards Compliance: Approved by various safety standards organizations for reinforced insulation.

Benefits

  • Enhanced System Reliability: Electrical isolation prevents ground loops and reduces noise, improving system reliability.
  • Improved Safety: Provides reinforced insulation, protecting users and equipment from high voltages.
  • Simplified Design: Reduces the need for complex level-shifting circuits.
  • Increased System Performance: High-speed operation enables faster data transfer and control.
  • Reduced Component Count: Integration of the photodetector IC simplifies circuit design.

Additional Details

The TLP559(TP1 features a typical propagation delay time in the nanosecond range. It operates from a single supply voltage. The device is available in a SO package. It is compliant with industry safety standards, providing reinforced insulation. The isolation voltage is rated to withstand high voltage transients, making it suitable for harsh industrial environments.

You May Also Be Interested in

3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9275 $65.5650
13+ $8.9663 $116.5619
20+ $8.6856 $173.7120
28+ $8.4061 $235.3708
36+ $8.1254 $292.5144
48+ $7.2846 $349.6608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess