EN
  • EN
  • DE

TW2866

Part No TW2866
Manufacturer Intersil Corporation
Catalog Electronic Wholesale
Description Security Surveillance IC Solutions
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1275058-TW2866
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TW2866 CAD Model

Description

The TW2866 is a high-performance, low-power video decoder manufactured by Intersil Corporation. This advanced decoder is designed to convert analog video signals into digital video data, suitable for display and processing in various video systems. It supports multiple analog video standards, including NTSC, PAL, and SECAM, and features adaptive comb filtering and noise reduction techniques for superior video quality. The TW2866 is commonly used in surveillance systems, automotive displays, and other video applications requiring high performance and low power consumption.

Applications

  • Surveillance Systems: Decoding analog video signals from security cameras for display and recording.
  • Automotive Displays: Converting analog video from backup cameras and other vehicle-mounted cameras for display on in-car screens.
  • Video Capture Cards: Providing analog video input for video capture and editing applications.
  • Digital Video Recorders (DVRs): Decoding analog video signals for storage and playback.
  • Industrial Video Systems: Converting analog video signals from machine vision cameras and other industrial video sources.

Features

  • Multi-Standard Video Decoding: Supports NTSC, PAL, and SECAM analog video standards.
  • Adaptive Comb Filter: Reduces cross-color and cross-luminance artifacts for improved video quality.
  • Noise Reduction: Minimizes noise and interference in the video signal.
  • High Resolution Output: Provides high-resolution digital video output for clear and detailed images.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered applications.
  • Integrated Analog Front-End: Simplifies system design and reduces the number of external components required.

Benefits

  • Superior Video Quality: Adaptive comb filtering and noise reduction techniques ensure high-quality video output.
  • Versatile Compatibility: Supports multiple analog video standards, making it suitable for a wide range of applications.
  • Reduced System Cost: Integrated analog front-end simplifies system design and reduces the number of external components.
  • Extended Battery Life: Low power consumption extends battery life in portable video devices.
  • Enhanced System Performance: High-resolution output provides clear and detailed images, improving overall system performance.

Additional Details

The TW2866 typically requires a 3.3V power supply. It includes features like automatic gain control (AGC) and automatic color control (ACC) to optimize video signal quality. The digital video output is usually in the form of ITU-R BT.656 or similar standards. The device is often used in conjunction with video encoders or image processors for further video processing and compression. The TW2866 is available in a variety of package options, including QFP and LQFP, making it suitable for different board layouts and assembly processes. It's a popular choice for applications where high-quality analog video decoding is essential. The TW2866's advanced features and robust performance make it a reliable solution for demanding video applications.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess