EN
  • EN
  • DE

ISL95855HRTZ-T

Part No ISL95855HRTZ-T
Manufacturer Intersil Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFN48
Manufacturer Intersil Corporation
Manufacturer Homepage www.intersil.com/cda/home
Win Source Part Number 718767-ISL95855HRTZ-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL95855HRTZ-T CAD Model

Description

The ISL95855HRTZ-T is a multi-phase PWM regulator designed for high-performance CPU and GPU power delivery. It is specifically optimized for Intel's IMVP8/9 (and similar) platforms, providing precise voltage regulation and transient response. This device utilizes advanced control algorithms to maximize efficiency and minimize power loss, making it suitable for demanding applications such as gaming laptops and high-end desktops.

Applications

  • Notebook Computers
  • Desktop Computers
  • Gaming Laptops
  • Workstations
  • Server Motherboards
  • High-Performance Computing

Features

  • Multi-Phase Operation: Supports multi-phase operation for improved transient response and reduced output ripple.
  • IMVP8/9 Compliant: Specifically designed to meet the requirements of Intel's IMVP8/9 platforms.
  • Adaptive Voltage Positioning (AVP): Dynamically adjusts the output voltage to optimize efficiency and transient response.
  • Programmable Switching Frequency: Allows for optimization of efficiency and component size.
  • Overcurrent Protection (OCP): Protects the load from overcurrent conditions.
  • Overtemperature Protection (OTP): Protects the device from overheating.
  • Undervoltage Protection (UVP): Protects the load from undervoltage conditions.

Benefits

  • High Efficiency: Advanced control algorithms maximize efficiency and minimize power loss.
  • Precise Voltage Regulation: Ensures stable and accurate voltage delivery to the CPU and GPU.
  • Excellent Transient Response: Provides fast and accurate response to load transients.
  • Improved System Performance: Optimized power delivery enhances system performance.
  • Robust Protection: OCP, OTP, and UVP features protect the load and the regulator from damage.

Additional Details

The ISL95855HRTZ-T supports various operating modes to optimize performance and efficiency. It communicates with the system controller via SMBus. The device is available in a compact package. The datasheet contains detailed information about the electrical characteristics, timing diagrams, and application circuit examples. Always consult the datasheet for specific operating conditions and performance details. External component selection is critical for optimal performance. Consider layout guidelines to minimize noise and ensure stability. Specific phase configurations and inductor selection are detailed in the application notes.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5821 $50.1494
35+ $2.9392 $102.8720
53+ $2.8474 $150.9122
73+ $2.7555 $201.1515
94+ $2.6637 $250.3878
126+ $2.3881 $300.9006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,420 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess