The EN29GL064AT-70BIP-HH01A, manufactured by Eon Silicon Solution, is a 64-Megabit (8M x 8/4M x 16) CMOS 3.0 Volt Flash Memory device. This memory is designed for high-performance, low-power applications, providing fast read access times and reliable data storage.
Applications
- Embedded Systems
- Networking Equipment
- Consumer Electronics (e.g., Set-Top Boxes, Digital TVs)
- Industrial Control Systems
- Automotive Systems
- Wireless Communication Devices
Features
- 64-Megabit (8M x 8/4M x 16) Flash Memory
- 3.0 Volt Power Supply
- Fast Read Access Time: 70ns
- Sector Erase Architecture
- Program/Erase Suspend/Resume
- Common Flash Interface (CFI)
- Write Protect Feature
- Low Power Consumption
- TSOP48 Package
Benefits
- High Performance: Fast read access time ensures quick data retrieval, improving system performance.
- Reliable Data Storage: Provides non-volatile storage, retaining data even when power is removed.
- Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
- Flexible Memory Organization: Supports both 8-bit and 16-bit data bus widths, providing flexibility in system design.
- Easy Integration: Common Flash Interface (CFI) simplifies integration with various microcontrollers and processors.
- Data Protection: Write protect feature prevents accidental data corruption.
- Sector Erase Architecture: Enables efficient memory management and faster programming.
Additional Details
The EN29GL064AT-70BIP-HH01A features a sector erase architecture, which allows for efficient memory management and faster programming. The program/erase suspend/resume feature enables interruption of program or erase operations for read operations, improving system responsiveness. The Common Flash Interface (CFI) provides a standard interface for accessing memory parameters and control functions, simplifying integration with different systems. The device also includes a write protect feature to prevent accidental data corruption. It is available in a TSOP48 package, which is a compact and widely used package for flash memory devices.