The S912XDT512J1CAAR is a 16-bit microcontroller unit (MCU) from the Freescale Semiconductor - NXP HCS12X family. These MCUs are designed for embedded control applications requiring high performance, on-chip integration, and low power consumption. This particular variant features 512KB of Flash memory, making it suitable for applications with substantial code storage needs.
Applications
- Automotive Body Controllers
- Industrial Control Systems
- Motor Control Applications
- Security Systems
- General Embedded Systems
Features
- 16-bit HCS12X CPU core
- 512KB Flash memory with ECC
- 32KB RAM
- 4KB EEPROM with ECC
- 12-bit Analog-to-Digital Converter (ADC)
- Serial Communication Interfaces (SCI, SPI, I2C)
- Controller Area Network (CAN) module
- Timers (PWM, Input Capture, Output Compare)
- Multiple interrupt sources
- Low-voltage inhibit (LVI)
- Clock generation module with PLL
- Temperature sensor
- Multiple package options available
Benefits
- High Performance: The 16-bit HCS12X core provides sufficient processing power for complex control algorithms.
- On-Chip Integration: Reduces external component count, saving board space and cost.
- Reliability: ECC on Flash and EEPROM memory improves data integrity and system reliability.
- Flexibility: Multiple communication interfaces and peripherals allow for integration with various external devices.
- Automotive Grade: Designed and tested to meet automotive quality standards for harsh environments.
Additional Details
The S912XDT512J1CAAR operates at clock frequencies up to 40 MHz. It supports various power-saving modes to reduce power consumption in battery-powered applications. The CAN module supports standard and extended frames. The MCU is typically programmed using a JTAG or BDM interface. Detailed electrical characteristics, timing specifications, and package dimensions are available in the device datasheet.