EN
  • EN
  • DE

ADV7189KST

Part No ADV7189KST
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER NTSC 80-LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Type Video Decoder
Applications Set-Top Boxes, Video Players, Recorders
Voltage - Supply, Analog 3.15V ~ 3.45V
Voltage - Supply, Digital 1.65V ~ 2V
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Base Product Number ADV7189
Standard Package 22 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 560001-ADV7189KST
Ultra Librarian 3D Model Ultra Librarian ADV7189KST CAD Model

Description

The ADV7189KST is a high-performance video decoder developed by Analog Devices Inc., designed to cater to a broad range of video applications. This integrated circuit (IC) is capable of decoding a variety of analog video signals into a digital format, making it an ideal solution for video capture and processing tasks.

Key Features

  • Multi-format Support: The ADV7189KST supports multiple analog video formats including NTSC, PAL, SECAM, and various high-definition formats, ensuring compatibility with a wide range of video sources.
  • High-Quality Video Decoding: With advanced 10-bit A/D conversion and proprietary digital processing, this decoder delivers superior image quality with low noise and accurate color reproduction.
  • Flexibility: The device offers various output formats including 4:2:2 component YCbCr or RGB, making it versatile for different digital video interfaces and applications.
  • Automatic Format Detection: The ADV7189KST can automatically detect the format of the incoming video signal, simplifying the design and reducing the need for external control.
  • Robust Operation: Featuring a lock range of ±3%, the decoder is designed to work reliably in diverse conditions, ensuring stable operation.

Applications

The ADV7189KST is suitable for a variety of applications where reliable video decoding is required. It can be used in:

  • Video surveillance systems
  • Automotive infotainment and rear-view camera systems
  • Video conferencing equipment
  • Home theater systems
  • Personal video recorders
  • Set-top boxes

Technical Specifications

The ADV7189KST operates over a temperature range of -40°C to +85°C and comes in a space-saving surface-mount package. It requires a single 3.3V power supply for operation and features a power-down mode for energy conservation when not in use.

Conclusion

The ADV7189KST from Analog Devices Inc. is a versatile and high-quality video decoder that provides a robust solution for a multitude of video processing applications. Its ability to support multiple video formats, coupled with its high-performance video decoding capabilities, makes it a valuable component for designers looking to integrate reliable video decoding functionality into their systems.

You May Also Be Interested in

ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $28.6363
Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO ENC NTSC 44-MQFP
Lowest to $0.8397
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP / IC
Lowest to $17.1439

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess