EN
  • EN
  • DE

HMABAGL7C4R4N-VNT3

Part No HMABAGL7C4R4N-VNT3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 16Gx72 LRDIMM 2S4Rx4 (128GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946488-HMABAGL7C4R4N-VNT3
Series *
Ultra Librarian 3D Model Ultra Librarian HMABAGL7C4R4N-VNT3 CAD Model

Description

The Hynix HMABAGL7C4R4N-VNT3 is an 8GB DDR4-3200 ECC Unbuffered DIMM (ECC UDIMM) memory module, specifically engineered for use in workstations and entry-level servers. This module offers a balance of performance and reliability, making it suitable for applications where data integrity is important, but the cost of fully registered memory is prohibitive. ECC (Error-Correcting Code) functionality enables the detection and correction of single-bit errors, enhancing system stability and data accuracy.

Applications

  • Workstations: Ideal for professional workstations used for tasks such as software development, content creation, and data analysis.
  • Entry-Level Servers: Suitable for small business servers, file servers, and print servers.
  • Small Business Computing: Used in business environments where data integrity and system uptime are critical.
  • Scientific Computing: Applicable for scientific research and data processing tasks that require reliable memory performance.

Features

  • 8GB Capacity: Provides 8GB of memory for handling moderate workloads and multitasking.
  • DDR4 Technology: Utilizes DDR4 technology for faster data transfer rates and improved power efficiency compared to DDR3.
  • 3200MHz Speed: Operates at a frequency of 3200MHz, enabling quick data access and processing.
  • ECC Unbuffered DIMM (ECC UDIMM): Includes ECC functionality to detect and correct single-bit memory errors without the added cost and complexity of registered memory.
  • 288-Pin DIMM: Standard 288-pin DIMM form factor for easy installation in compatible systems.

Benefits

  • Improved Reliability: ECC functionality helps prevent data corruption and system crashes due to memory errors.
  • Enhanced Performance: High-speed DDR4 technology enables faster data processing and improved system responsiveness.
  • Cost-Effective Solution: Provides ECC protection at a lower cost compared to registered memory modules.
  • Easy Installation: Standard DIMM form factor ensures easy installation in compatible systems.
  • Energy Efficiency: DDR4 technology consumes less power compared to DDR3, reducing overall system energy consumption.

Additional Details

The Hynix HMABAGL7C4R4N-VNT3 module is designed to meet the demands of workstation and entry-level server environments. It features a standard 1.2V operating voltage and is compatible with a wide range of motherboards that support DDR4 ECC Unbuffered DIMMs. The module's high speed and error-correcting capabilities make it an excellent choice for applications that require reliable performance and data integrity without the added cost of registered memory. Verify compatibility with the motherboard documentation for optimal performance.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess