The IRG4PC30KD-E206 is a discrete Insulated Gate Bipolar Transistor (IGBT) manufactured by International Rectifier (now Infineon Technologies). This IGBT is designed for high-speed switching applications, offering a combination of fast switching speed and low conduction losses, making it suitable for power electronics applications such as motor drives and power inverters.
Applications:
- Motor drives
- Uninterruptible Power Supplies (UPS)
- Power inverters
- Welding equipment
- Induction heating
Features:
- High-Speed Switching: Enables efficient operation at high switching frequencies.
- Low Conduction Losses: Reduces power dissipation and improves efficiency.
- Short Circuit Withstand Time: Provides robustness against short circuit faults.
- Gate-Emitter Voltage (VGE) Rated at ±20V: Offers a wide gate drive range.
- UltraFast Soft Recovery Diode: Minimizes switching losses and EMI.
Benefits:
- Improved System Efficiency: Low conduction and switching losses enhance overall system performance.
- Robust Operation: Short circuit withstand time ensures reliable operation under fault conditions.
- Simplified Drive Circuitry: Wide gate drive range simplifies the design of gate drive circuits.
- Reduced EMI: UltraFast diode minimizes electromagnetic interference.
- Versatile Power Control: Suitable for a wide range of power electronics applications.
Additional Details:
The IRG4PC30KD-E206 features a collector-emitter voltage (VCE) rating of 600V and a continuous collector current (IC) rating of approximately 20A to 30A (depending on operating conditions). It exhibits a low VCE(on) to minimize conduction losses. The IGBT includes an integrated ultra-fast recovery diode to improve switching performance and reduce EMI. It is typically supplied in a TO-247 package. Specific performance characteristics, switching times, and thermal resistance values can be found in the Infineon Technologies datasheet for the IRG4PC30KD series.