EN
  • EN
  • DE

BQ2060SS-E207-EP

Part No BQ2060SS-E207-EP
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC COMPLIANT GAS GAUGE 28-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Battery Battery Monitor IC Multi-Chemistry 28-SSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -20°C ~ 70°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.154", 3.90mm Width)
Case / Package 28-SSOP
Family Name bq2060
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -BQ2060SS-E207-EP-NDR, 296-9368-5, 296-9368-5-NDR, -BQ2060SS-E207
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864482-BQ2060SS-E207-EP
Ultra Librarian 3D Model Ultra Librarian BQ2060SS-E207-EP CAD Model

Description

The Texas Instruments BQ2060SS-E207-EP is a sophisticated battery management chip designed to cater to the advanced requirements of modern portable electronics. This integrated circuit is part of Texas Instruments' extensive range of power management solutions, and it is specifically engineered to provide precise battery monitoring and protection for Li-ion and Li-polymer battery packs.

Key Features:

  • Advanced Battery Monitoring: The BQ2060SS-E207-EP offers comprehensive battery monitoring capabilities, including voltage, current, temperature, and state-of-charge (SOC) estimation. This ensures that users have real-time access to critical battery parameters, enabling better performance and reliability of the battery system.
  • Power Management: This chip includes power management features that help to optimize battery life and efficiency. It intelligently manages charging and discharging processes to maximize battery lifespan.
  • Protection Circuits: The device is equipped with multiple protection circuits that safeguard the battery from conditions such as overcharge, over-discharge, short-circuit, and overcurrent. This ensures the safety and longevity of the battery pack.
  • Communication Interface: The BQ2060SS-E207-EP supports a standard communication interface for easy integration with microcontrollers and other digital devices. This facilitates the exchange of battery information with the host system for better power management and user experience.
  • EEPROM Data Storage: An onboard EEPROM allows for the storage of critical battery parameters and configuration settings, which helps in maintaining accurate battery monitoring and performance across various states of operation.
  • Extended Temperature Range: Designed for robust performance, the BQ2060SS-E207-EP operates effectively across a wide temperature range, making it suitable for use in harsh environmental conditions.

Applications:

The BQ2060SS-E207-EP is ideal for a variety of applications, including portable computers, medical equipment, industrial devices, and any other system that relies on rechargeable Li-ion or Li-polymer batteries. Its precision and reliability make it an essential component for developers looking to create high-performance, battery-powered products.

With its combination of advanced features and robust design, the Texas Instruments BQ2060SS-E207-EP stands out as a comprehensive solution for battery management in demanding applications.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5816 $67.7448
6+ $18.5285 $111.1710
9+ $17.9495 $161.5455
12+ $17.3705 $208.4460
15+ $16.7915 $251.8725
20+ $15.0544 $301.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess